Microchip Technology, Inc. Microcontrollers PIC32MX170F256D-50I/ML

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 44-QFN (8x8)
Request a Quote Datasheet
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 44-QFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX170F256D-50I/ML-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 44-QFN (8x8)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 44-QFN (8x8)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC32MX170F256D-50I/ML - 1089187-PIC32MX170F256D-50I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX170F256D-50I/ML
1089187-PIC32MX170F256D-50I/ML
Embedded - Embedded - Microcontrollers - PIC32MX170F256D-50I/ML 1089187-PIC32MX170F256D-50I/ML
Manufacturer: Microchip Technology Win Source Part Number: 1089187-PIC32MX170F2 56D-50I/ML Packaging: Tube/Rail Core Processor: MIPS32 M4K Number of I/O: 35 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 13x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-QFN (8x8) Speed(Frequency): 50MHz Supply Voltage - Operating: 2.3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1089187-PIC32MX170F256D-50I/ML
Packaging: Tube/Rail
Core Processor: MIPS32 M4K
Number of I/O: 35
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-QFN (8x8)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 2.3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-PIC32MX170F256D-50I/ML
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-PIC32MX170F256D-50I/ML
IC MCU 32BIT 256KB FLASH 44QFN Product overview: PIC32MX170F256D-50I/ ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX170F256D- 50I/ML can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 44QFN Product overview: PIC32MX170F256D-50I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX170F256D-50I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 8610627P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8610627P
Microcontrollers 8610627P
MCU PIC32 256KB 32-bit Flash 44-pin QFN

MCU PIC32 256KB 32-bit Flash 44-pin QFN

Supplier's Site
Microcontrollers - 8610627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8610627
Microcontrollers 8610627
MCU PIC32 256KB 32-bit Flash 44-pin QFN

MCU PIC32 256KB 32-bit Flash 44-pin QFN

Supplier's Site
Microcontrollers - 1654139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654139
Microcontrollers 1654139
MCU PIC32 256KB 32-bit Flash 44-pin QFN

MCU PIC32 256KB 32-bit Flash 44-pin QFN

Supplier's Site
Embedded - Microcontrollers - PIC32MX170F256D-50I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX170F256D-50I/ML
Embedded - Microcontrollers PIC32MX170F256D-50I/ML
IC MCU 32BIT 256KB FLASH 44QFN

IC MCU 32BIT 256KB FLASH 44QFN

Supplier's Site Datasheet
Microcontrollers - PIC32MX170F256D-50I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX170F256D-50I/ML
Microcontrollers PIC32MX170F256D-50I/ML
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 44-QFN (8x8)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 44-QFN (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX170F256D-50I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX170F256D-50I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX170F256D-50I/ML
IC MCU 32BIT 256KB FLASH 44QFN

IC MCU 32BIT 256KB FLASH 44QFN

Supplier's Site
Microcontrollers PIC32MX170F256D-50I/ML
IC MCU 32BIT 256KB FLASH 44QFN

IC MCU 32BIT 256KB FLASH 44QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX170F256D-50I/ML
32-bit Microcontrollers - MCU PIC32MX170F256D-50I/ML
32-bit Microcontrollers - MCU 256KB Flash 64KB RAM 50MHz, 10-bit ADC

32-bit Microcontrollers - MCU 256KB Flash 64KB RAM 50MHz, 10-bit ADC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX170F256D-50I/ML-ND 1089187-PIC32MX170F256D-50I/ML 685-PIC32MX170F256D-50I/ML 8610627P 8610627 PIC32MX170F256D-50I/ML PIC32MX170F256D-50I/ML PIC32MX170F256D-50I/ML PIC32MX170F256D-50I/ML PIC32MX170F256D-50I/ML
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC32MX170F256D-50I/ML 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 13x10b
RAM 64 KB 256 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM 256 KB 256 KB 3 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMA4 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - 73S1209F-44M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers