Microchip Technology, Inc. PIC32MX130F064C

Description
Additional Features Key Features 40 MHz, 32-bit RISC CPU with less than 0.5 mA/MHz current consumption Two I2S/SPI modules for Codec and serial communications Peripheral Pin Select (PPS) functionality Parallel Master Port (PMP) for graphics interfaces Charge Time Measurement Unit (CTMU) : Supports mTouchTM Capacitive touch buttons and sliders Provides high-resolution time measurement (1 ns) On-chip temperature measurement capability Temperature Range - 40°C to 105°C Microcontroller Features Operating voltage range of 2.3V to 3.6V Up to 128KB Flash memory (plus an additional 3 KB of Boot Flash) Up to 32K SRAM memory 1.56 DMIPS/MHz (Dhrystone 2.1) performance MIPS32® M4K® core with MIPS16e® mode for up to 40% smaller code size Pin-compatible with most Microchip 16-bit devices Multiple power management modes Configurable WDT with on-chip Low-Power RC oscillator for reliable operation Peripheral Features Peripheral Pin Select (PPS) functionality Up to 4 channels of hardware DMA with automatic data size detection Two UART and I2C™ modules Separate PLLs for CPU and USB clocks Hardware Real-Time Clock and Calendar (RTCC) Five 16-bit Timers/Counters (two 16-bit pairs combine to create two 32-bit timers) Five Capture inputs and Five Compare/PWM outputs Audio Interface Features Data communication: I2S, LJ, RJ, DSP modes Control interface: SPI and I2C™ Master clock: Generation of fractional clock frequencies Can be synchronized with USB clock Can be tuned in run-time Analog Features Up to 13-channel, 10-bit ADC Three Analog Comparators Charge Time Measurement Unit (CTMU) Debug Features Four programming and debugging Interfaces IEEE Standard 1149.2 compatible (JTAG) boundary scan Note:For advanced sampling please contact your local Microchip’s sales representative
Datasheet
Description
Additional Features Key Features 40 MHz, 32-bit RISC CPU with less than 0.5 mA/MHz current consumption Two I2S/SPI modules for Codec and serial communications Peripheral Pin Select (PPS) functionality Parallel Master Port (PMP) for graphics interfaces Charge Time Measurement Unit (CTMU) : Supports mTouchTM Capacitive touch buttons and sliders Provides high-resolution time measurement (1 ns) On-chip temperature measurement capability Temperature Range - 40°C to 105°C Microcontroller Features Operating voltage range of 2.3V to 3.6V Up to 128KB Flash memory (plus an additional 3 KB of Boot Flash) Up to 32K SRAM memory 1.56 DMIPS/MHz (Dhrystone 2.1) performance MIPS32® M4K® core with MIPS16e® mode for up to 40% smaller code size Pin-compatible with most Microchip 16-bit devices Multiple power management modes Configurable WDT with on-chip Low-Power RC oscillator for reliable operation Peripheral Features Peripheral Pin Select (PPS) functionality Up to 4 channels of hardware DMA with automatic data size detection Two UART and I2C™ modules Separate PLLs for CPU and USB clocks Hardware Real-Time Clock and Calendar (RTCC) Five 16-bit Timers/Counters (two 16-bit pairs combine to create two 32-bit timers) Five Capture inputs and Five Compare/PWM outputs Audio Interface Features Data communication: I2S, LJ, RJ, DSP modes Control interface: SPI and I2C™ Master clock: Generation of fractional clock frequencies Can be synchronized with USB clock Can be tuned in run-time Analog Features Up to 13-channel, 10-bit ADC Three Analog Comparators Charge Time Measurement Unit (CTMU) Debug Features Four programming and debugging Interfaces IEEE Standard 1149.2 compatible (JTAG) boundary scan Note:For advanced sampling please contact your local Microchip’s sales representative
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Additional Features Key Features 40 MHz, 32-bit RISC CPU with less than 0.5 mA/MHz current consumption Two I2S/SPI modules for Codec and serial communications Peripheral Pin Select (PPS) functionality Parallel Master Port (PMP) for graphics interfaces Charge Time Measurement Unit (CTMU) : Supports mTouchTM Capacitive touch buttons and sliders Provides high-resolution time measurement (1 ns) On-chip temperature measurement capability Temperature Range - 40°C to 105°C Microcontroller Features Operating voltage range of 2.3V to 3.6V Up to 128KB Flash memory (plus an additional 3 KB of Boot Flash) Up to 32K SRAM memory 1.56 DMIPS/MHz (Dhrystone 2.1) performance MIPS32® M4K® core with MIPS16e® mode for up to 40% smaller code size Pin-compatible with most Microchip 16-bit devices Multiple power management modes Configurable WDT with on-chip Low-Power RC oscillator for reliable operation Peripheral Features Peripheral Pin Select (PPS) functionality Up to 4 channels of hardware DMA with automatic data size detection Two UART and I2C™ modules Separate PLLs for CPU and USB clocks Hardware Real-Time Clock and Calendar (RTCC) Five 16-bit Timers/Counters (two 16-bit pairs combine to create two 32-bit timers) Five Capture inputs and Five Compare/PWM outputs Audio Interface Features Data communication: I2S, LJ, RJ, DSP modes Control interface: SPI and I2C™ Master clock: Generation of fractional clock frequencies Can be synchronized with USB clock Can be tuned in run-time Analog Features Up to 13-channel, 10-bit ADC Three Analog Comparators Charge Time Measurement Unit (CTMU) Debug Features Four programming and debugging Interfaces IEEE Standard 1149.2 compatible (JTAG) boundary scan Note:For advanced sampling please contact your local Microchip’s sales representative

Additional Features

    Key Features
    • 40 MHz, 32-bit RISC CPU with less than 0.5 mA/MHz current consumption
    • Two I2S/SPI modules for Codec and serial communications
    • Peripheral Pin Select (PPS) functionality
    • Parallel Master Port (PMP) for graphics interfaces
    • Charge Time Measurement Unit (CTMU) :
      • Supports mTouchTM Capacitive touch buttons and sliders
      • Provides high-resolution time measurement (1 ns)
      • On-chip temperature measurement capability
    • Temperature Range - 40°C to 105°C
    Microcontroller Features
    • Operating voltage range of 2.3V to 3.6V
    • Up to 128KB Flash memory (plus an additional 3 KB of Boot Flash)
    • Up to 32K SRAM memory
    • 1.56 DMIPS/MHz (Dhrystone 2.1) performance
    • MIPS32® M4K® core with MIPS16e® mode for up to 40% smaller code size
    • Pin-compatible with most Microchip 16-bit devices
    • Multiple power management modes
    • Configurable WDT with on-chip Low-Power RC oscillator for reliable operation
    Peripheral Features
    • Peripheral Pin Select (PPS) functionality
    • Up to 4 channels of hardware DMA with automatic data size detection
    • Two UART and I2C™ modules
    • Separate PLLs for CPU and USB clocks
    • Hardware Real-Time Clock and Calendar (RTCC)
    • Five 16-bit Timers/Counters (two 16-bit pairs combine to create two 32-bit timers)
    • Five Capture inputs and Five Compare/PWM outputs
    Audio Interface Features
    • Data communication: I2S, LJ, RJ, DSP modes
    • Control interface: SPI and I2C™
    • Master clock:
      • Generation of fractional clock frequencies
      • Can be synchronized with USB clock
      • Can be tuned in run-time
    Analog Features
    • Up to 13-channel, 10-bit ADC
    • Three Analog Comparators
    • Charge Time Measurement Unit (CTMU)
    Debug Features
    • Four programming and debugging Interfaces
    • IEEE Standard 1149.2 compatible (JTAG) boundary scan
    Note:For advanced sampling please contact your local Microchip’s sales representative
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC32MX130F064C
Clock Speed 40 MHz
Bits Other; 10-bit
Number 12
RAM 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-C164CI8EMCBFXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Supply Voltage 4.75 to 5.5 volts
View Details
6 suppliers
Embedded - Microcontrollers - ADUC847BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details