PIC32MK, 1MB Flash, General Purpose Vers
PIC32MK, 1MB Flash, General Purpose Vers
PIC32MK, 1MB Flash, General Purpose Vers
IC MCU 32BIT 1MB FLASH 100TQFP Product overview: PIC32MK1024GPK100-I/
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-TQFP (12x12)
Manufacturer: Microchip Technology
Win Source Part Number: 1322588-PIC32MK1024G
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: MIPS32® microAptiv™
Speed: 120MHz
Standard Package: 119
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 49
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 256K x 8
Data Converters: A/D 42x12b; D/A 3x12b
Oscillator Type: Internal
Supplier Device Package: 100-TQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 100-TQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 68
Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V
HTSUS: 8542.31.0001
Other Part Number: 150-PIC32MK1024GPK10
Base Product Number: PIC32MK1024GPK100
RoHS Status: ROHS3 Compliant
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-TQFP (12x12)
IC MCU 32BIT 1MB FLASH 100TQFP
IC MCU 32BIT 1MB FLASH 100TQFP
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2648794 | 685-PIC32MK1024GPK100-I/PT | 150-PIC32MK1024GPK100-I/PT-ND | 1322588-PIC32MK1024GPK100-I/PT | PIC32MK1024GPK100-I/PT | PIC32MK1024GPK100-I/PT | PIC32MK1024GPK100-I/PT |
| Product Name | Microcontrollers | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Package Type | QFP; TQFP; Other; TQFP | Other; Tray | TQFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP | QFP; Other; 100-TQFP | |
| Pin Count | 100 | 100 | 100 | ||||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| RAM | 256 KB | 256 KB | 1000 KB | 256 KB | 256 KB |