MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 512KB FLASH 64QFN
IC MCU 32BIT 512KB FLASH 64QFN
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-QFN (9x9)
MCU, 32BIT, 80MHZ, VQFN-64; Product Range:PIC32 Family PIC32MK MC Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:64Pins RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC32MK0512MCM064-E/MR-ND | PIC32MK0512MCM064-E/MR | PIC32MK0512MCM064-E/MR | PIC32MK0512MCM064-E/MR | 71AH5460 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, 80Mhz, Vqfn-64; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 80 MHz | |
| Bits | Other; A/D 26x12b; D/A 3x12b | ||||
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | |
| ROM | 512 KB |