Microchip Technology, Inc. Microcontrollers PIC32MK0512GPK100-E/PT

Description
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)
Request a Quote
Description
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC32MK0512GPK100-E/PT is a 32-bit microcontroller from the PIC32MK General Purpose and Motor Control family, featuring a MIPS32 microAptiv core with a maximum clock speed of 120 MHz and up to 198 DMIPS performance. It includes 512 KB of Flash memory, 256 KB of SRAM, and 4 KB of EEPROM, making it suitable for a variety of applications requiring substantial memory resources. This microcontroller supports advanced analog features, including a 12-bit ADC with up to 42 analog inputs and multiple op-amps and comparators. It offers extensive communication interfaces, such as up to four CAN modules, six UART modules, and six SPI/I¬=S modules, facilitating versatile connectivity options. The device operates within a voltage range of 2.2V to 3.6V and is rated for temperatures from -40°C to +125°C, making it suitable for industrial applications. It also includes features for motor control, such as eight PWM pairs and a quadrature encoder interface, enhancing its utility in motor control applications. With integrated power management features, including low-power modes and a capacitorless regulator, the PIC32MK0512GPK100-E/PT is designed for efficiency. It supports various development tools and software frameworks, ensuring compatibility with a wide range of development environments. This microcontroller is a strong candidate for projects requiring robust processing capabilities, extensive I/O options, and advanced control features.

Datasheet Summary
Powered by GS/AI

The PIC32MK0512GPK100-E/PT is a 32-bit microcontroller from the PIC32MK General Purpose and Motor Control family, featuring a MIPS32 microAptiv core with a maximum clock speed of 120 MHz and up to 198 DMIPS performance. It includes 512 KB of Flash memory, 256 KB of SRAM, and 4 KB of EEPROM, making it suitable for a variety of applications requiring substantial memory resources. This microcontroller supports advanced analog features, including a 12-bit ADC with up to 42 analog inputs and multiple op-amps and comparators. It offers extensive communication interfaces, such as up to four CAN modules, six UART modules, and six SPI/I¬=S modules, facilitating versatile connectivity options. The device operates within a voltage range of 2.2V to 3.6V and is rated for temperatures from -40°C to +125°C, making it suitable for industrial applications. It also includes features for motor control, such as eight PWM pairs and a quadrature encoder interface, enhancing its utility in motor control applications. With integrated power management features, including low-power modes and a capacitorless regulator, the PIC32MK0512GPK100-E/PT is designed for efficiency. It supports various development tools and software frameworks, ensuring compatibility with a wide range of development environments. This microcontroller is a strong candidate for projects requiring robust processing capabilities, extensive I/O options, and advanced control features.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC32MK0512GPK100-E/PT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)

MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Microcontrollers - PIC32MK0512GPK100-E/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MK0512GPK100-E/PT
Microcontrollers PIC32MK0512GPK100-E/PT
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)

MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MK0512GPK100-E/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MK0512GPK100-E/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MK0512GPK100-E/PT
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site
Embedded - Microcontrollers - PIC32MK0512GPK100-E/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MK0512GPK100-E/PT
Embedded - Microcontrollers PIC32MK0512GPK100-E/PT
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC32MK0512GPK100-E/PT-ND PIC32MK0512GPK100-E/PT PIC32MK0512GPK100-E/PT PIC32MK0512GPK100-E/PT
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 120 MHz 120 MHz 120 MHz
Bits Other; A/D 42x12b; D/A 3x12b
RAM 128 KB 128 KB 128 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - C165L25FHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers
Embedded - Microcontrollers - ADUC814BRUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details