Microchip Technology, Inc. High Performance 32-Bit MCU PIC32MK0512GPE064

Description
PIC32MK family devices combine 32-Bit, 120Mhz performance with up to 1MB of Flash memory, and a rich peripheral set targeting applications such as motor control, industrial control and Industrial Internet of Things (IIoT) and multi-channel CAN applications. These devices feature 7x 12-Bit ADC's each operating at up to 3.75MSPS, which can be combined and sequenced to provide up to 18MSPS sampling rates! Please consider this device PIC32MK0512MCM064 Additional Features Recommended Alternative Device: PIC32MK0512MCM064 120Mhz MIPS32 microAptiv MCU Core Floating Point Unit for single and double precision math MicroMIPS Mode for 40% smaller code size Four 64-bit Accumulators Single Cycle MAC supporting saturating and fractional math 512KB Dual Panel Flash with Live Update support 4KB EEPROM 7x 12-bit 3.75MSPS ADC Cores up to 26 analog inputs Four Op amps Five analog comparators Up to three 12-bit DACs 16 Output Compare 16 Input Capture RTCC One FS USB2.0 4 CAN 2.0B Modules Up to six UART Modules (up to 25Mbps) with LIN and IrDA support Up to six SPI/I2S modules Peripheral Pin Select (PPS) to enable remapable pin functions AEC-Q100 REVG (Grade 1 -40ºC to +125ºC) (planned) Class B Safety Library, IEC 60730 (planned) Back-up internal oscillator Programmable High/Low-Voltage Detect module Clock monitor with Back-up Internal Oscillator Global register locking In-circuit and in-application programming 2-wire or 4-wire MIPS® Enhanced JTAG interface Unlimited software and 12 complex breakpoints IEEE 1149.2-compatible (JTAG) boundary scan Non-intrusive hardware-based instruction trace MPLAB X Integrated Development Environment (IDE) MPLAB® Harmony Integrated Software Framework USB, Graphics, and mTouch™ middleware MFi, Android™, and Bluetooth® audio frameworks RTOS Kernels: Express Logic ThreadX, FreeRTOS™, OPENRTOS®, Micriμm® μC/OS™, and SEGGER SCILAB X2C Open Source Rapid Prototyping Tool
Datasheet
Description
PIC32MK family devices combine 32-Bit, 120Mhz performance with up to 1MB of Flash memory, and a rich peripheral set targeting applications such as motor control, industrial control and Industrial Internet of Things (IIoT) and multi-channel CAN applications. These devices feature 7x 12-Bit ADC's each operating at up to 3.75MSPS, which can be combined and sequenced to provide up to 18MSPS sampling rates! Please consider this device PIC32MK0512MCM064 Additional Features Recommended Alternative Device: PIC32MK0512MCM064 120Mhz MIPS32 microAptiv MCU Core Floating Point Unit for single and double precision math MicroMIPS Mode for 40% smaller code size Four 64-bit Accumulators Single Cycle MAC supporting saturating and fractional math 512KB Dual Panel Flash with Live Update support 4KB EEPROM 7x 12-bit 3.75MSPS ADC Cores up to 26 analog inputs Four Op amps Five analog comparators Up to three 12-bit DACs 16 Output Compare 16 Input Capture RTCC One FS USB2.0 4 CAN 2.0B Modules Up to six UART Modules (up to 25Mbps) with LIN and IrDA support Up to six SPI/I2S modules Peripheral Pin Select (PPS) to enable remapable pin functions AEC-Q100 REVG (Grade 1 -40ºC to +125ºC) (planned) Class B Safety Library, IEC 60730 (planned) Back-up internal oscillator Programmable High/Low-Voltage Detect module Clock monitor with Back-up Internal Oscillator Global register locking In-circuit and in-application programming 2-wire or 4-wire MIPS® Enhanced JTAG interface Unlimited software and 12 complex breakpoints IEEE 1149.2-compatible (JTAG) boundary scan Non-intrusive hardware-based instruction trace MPLAB X Integrated Development Environment (IDE) MPLAB® Harmony Integrated Software Framework USB, Graphics, and mTouch™ middleware MFi, Android™, and Bluetooth® audio frameworks RTOS Kernels: Express Logic ThreadX, FreeRTOS™, OPENRTOS®, Micriμm® μC/OS™, and SEGGER SCILAB X2C Open Source Rapid Prototyping Tool
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance 32-Bit MCU - PIC32MK0512GPE064 - Microchip Technology, Inc.
Chandler, AZ, United States
High Performance 32-Bit MCU
PIC32MK0512GPE064
High Performance 32-Bit MCU PIC32MK0512GPE064
PIC32MK family devices combine 32-Bit, 120Mhz performance with up to 1MB of Flash memory, and a rich peripheral set targeting applications such as motor control, industrial control and Industrial Internet of Things (IIoT) and multi-channel CAN applications. These devices feature 7x 12-Bit ADC's each operating at up to 3.75MSPS, which can be combined and sequenced to provide up to 18MSPS sampling rates! Please consider this device PIC32MK0512MCM064 Additional Features Recommended Alternative Device: PIC32MK0512MCM064 120Mhz MIPS32 microAptiv MCU Core Floating Point Unit for single and double precision math MicroMIPS Mode for 40% smaller code size Four 64-bit Accumulators Single Cycle MAC supporting saturating and fractional math 512KB Dual Panel Flash with Live Update support 4KB EEPROM 7x 12-bit 3.75MSPS ADC Cores up to 26 analog inputs Four Op amps Five analog comparators Up to three 12-bit DACs 16 Output Compare 16 Input Capture RTCC One FS USB2.0 4 CAN 2.0B Modules Up to six UART Modules (up to 25Mbps) with LIN and IrDA support Up to six SPI/I2S modules Peripheral Pin Select (PPS) to enable remapable pin functions AEC-Q100 REVG (Grade 1 -40ºC to +125ºC) (planned) Class B Safety Library, IEC 60730 (planned) Back-up internal oscillator Programmable High/Low-Voltage Detect module Clock monitor with Back-up Internal Oscillator Global register locking In-circuit and in-application programming 2-wire or 4-wire MIPS® Enhanced JTAG interface Unlimited software and 12 complex breakpoints IEEE 1149.2-compatible (JTAG) boundary scan Non-intrusive hardware-based instruction trace MPLAB X Integrated Development Environment (IDE) MPLAB® Harmony Integrated Software Framework USB, Graphics, and mTouch™ middleware MFi, Android™, and Bluetooth® audio frameworks RTOS Kernels: Express Logic ThreadX, FreeRTOS™, OPENRTOS®, Micriμm® μC/OS™, and SEGGER SCILAB X2C Open Source Rapid Prototyping Tool

PIC32MK family devices combine 32-Bit, 120Mhz performance with up to 1MB of Flash memory, and a rich peripheral set targeting applications such as motor control, industrial control and Industrial Internet of Things (IIoT) and multi-channel CAN applications.

These devices feature 7x 12-Bit ADC's each operating at up to 3.75MSPS, which can be combined and sequenced to provide up to 18MSPS sampling rates!

Please consider this device PIC32MK0512MCM064

Additional Features

  • Recommended Alternative Device: PIC32MK0512MCM064
  • 120Mhz MIPS32 microAptiv MCU Core
  • Floating Point Unit for single and double precision math
  • MicroMIPS Mode for 40% smaller code size
  • Four 64-bit Accumulators
  • Single Cycle MAC supporting saturating and fractional math
  • 512KB Dual Panel Flash with Live Update support
  • 4KB EEPROM
  • 7x 12-bit 3.75MSPS ADC Cores up to 26 analog inputs
  • Four Op amps
  • Five analog comparators
  • Up to three 12-bit DACs
  • 16 Output Compare
  • 16 Input Capture
  • RTCC
  • One FS USB2.0
  • 4 CAN 2.0B Modules
  • Up to six UART Modules (up to 25Mbps) with LIN and IrDA support
  • Up to six SPI/I2S modules
  • Peripheral Pin Select (PPS) to enable remapable pin functions
  • AEC-Q100 REVG (Grade 1 -40ºC to +125ºC) (planned)
  • Class B Safety Library, IEC 60730 (planned)
  • Back-up internal oscillator
  • Programmable High/Low-Voltage Detect module
  • Clock monitor with Back-up Internal Oscillator
  • Global register locking
  • In-circuit and in-application programming
  • 2-wire or 4-wire MIPS® Enhanced JTAG interface
  • Unlimited software and 12 complex breakpoints
  • IEEE 1149.2-compatible (JTAG) boundary scan
  • Non-intrusive hardware-based instruction trace
  • MPLAB X Integrated Development Environment (IDE)
  • MPLAB® Harmony Integrated Software Framework
  • USB, Graphics, and mTouch™ middleware
  • MFi, Android™, and Bluetooth® audio frameworks
  • RTOS Kernels: Express Logic ThreadX, FreeRTOS™, OPENRTOS®, Micriμm® μC/OS™, and SEGGER
  • SCILAB X2C Open Source Rapid Prototyping Tool
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC32MK0512GPE064
Product Name High Performance 32-Bit MCU
Clock Speed 120 MHz
Bits Other; 12-bit
Number 26
RAM 128 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2432BKEGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - A2C00053692 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-100-800
View Details
3 suppliers
Embedded - Microcontrollers - ACE1001MT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details