MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)
IC MCU 32BIT 256KB FLASH 64VQFN
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)
IC MCU 32BIT 256KB FLASH 64VQFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC32MK0256MCJ064T-I/R4XTR-ND | PIC32MK0256MCJ064T-I/R4X | PIC32MK0256MCJ064T-I/R4X | PIC32MK0256MCJ064T-I/R4X |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | |
| Bits | Other; A/D 30x12b; D/A 2x12b | |||
| RAM | 64 KB | 64 KB | 64 KB | |
| ROM | 256 KB |