Microchip Technology, Inc. Microcontrollers PIC32MK0256MCJ048-I/Y8X

Description
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)
Request a Quote Datasheet
Description
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC32MK0256MCJ048-I/Y8X-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)

MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - PIC32MK0256MCJ048-I/Y8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MK0256MCJ048-I/Y8X
Microcontrollers PIC32MK0256MCJ048-I/Y8X
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)

MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MK0256MCJ048-I/Y8X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MK0256MCJ048-I/Y8X
Embedded - Microcontrollers PIC32MK0256MCJ048-I/Y8X
IC MCU 32BIT 256KB FLASH 48TQFP

IC MCU 32BIT 256KB FLASH 48TQFP

Supplier's Site Datasheet
Mcu, 32Bit, 120Mhz, Tqfp-48; Product Range Microchip - 71AH5410 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 120Mhz, Tqfp-48; Product Range Microchip
71AH5410
Mcu, 32Bit, 120Mhz, Tqfp-48; Product Range Microchip 71AH5410
MCU, 32BIT, 120MHZ, TQFP-48; Product Range:PIC32 Family PIC32MK MC Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:48Pins RoHS Compliant: Yes

MCU, 32BIT, 120MHZ, TQFP-48; Product Range:PIC32 Family PIC32MK MC Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC32MK0256MCJ048-I/Y8X-ND PIC32MK0256MCJ048-I/Y8X PIC32MK0256MCJ048-I/Y8X 71AH5410
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, 120Mhz, Tqfp-48; Product Range Microchip
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz
Bits Other; A/D 18x12b; D/A 2x12b
RAM 64 KB 64 KB 64 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7380AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
Embedded - Microcontrollers - ADUC847BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers