IC MCU 32BIT 256KB FLASH 48VQFN Product overview: PIC32MK0256GPG048-I/
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 48-VQFN (6x6)
IC MCU 32BIT 256KB FLASH 48VQFN
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 48-VQFN (6x6)
IC MCU 32BIT 256KB FLASH 48VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MK0256GPG048-I/7MX | 150-PIC32MK0256GPG048-I/7MX-ND | PIC32MK0256GPG048-I/7MX | PIC32MK0256GPG048-I/7MX | PIC32MK0256GPG048-I/7MX |
| Product Name | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | |
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 3.6 to 2.3 volts | ||
| Serial Interface | CAN, I2C, SPI, UART | SPI; UART; USART |