CM7, 2048kB Flash, 512kB SRAM, TFBGA144
CM7, 2048KB FLASH, 512KB SRAM, T
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 644312 | 150-PIC32CZ2051CA70144-I/B4B-ND |
| Product Name | Microcontrollers | Microcontrollers |
| ROM | 512 KB | 2000 KB |
| Package Type | BGA; Other; TFBGA | Other; 144-TFBGA |
| Pin Count | 144 | 144 |
| Data Bus | 32 Bit | |
| Clock Speed | 300 MHz |