IC MCU 32BIT 512KB FLASH 48VQFN
IC MCU 32BIT 512KB FLASH 48VQFN
CM23, ULP, TOUCH, SECURITY, 256K
ARM® Cortex®-M23 PIC® 32CM Microcontroller IC 32-Bit 48MHz 512KB (256K x 16) FLASH 48-VQFN (7x7)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC32CM2532LS00048T-I/U5BCT-ND | PIC32CM2532LS00048T-I/U5B | PIC32CM2532LS00048T-I/U5B |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz |
| Bits | Other; A/D 14x12b; D/A 2x12b | ||
| RAM | 32 KB | 32 KB | 32 KB |
| ROM | 512 KB |