Microchip Technology, Inc. Microcontrollers PIC32CM2532LE00064-I/PT

Description
IC MCU 32BIT 512KB FLASH 64TQFP
Request a Quote Datasheet
Description
IC MCU 32BIT 512KB FLASH 64TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC32CM2532LE00064-I/PT-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 512KB FLASH 64TQFP

IC MCU 32BIT 512KB FLASH 64TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1355828-PIC32CM2532LE00064-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1355828-PIC32CM2532LE00064-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1355828-PIC32CM2532LE00064-I/PT
Win Source Part Number: 1355828-PIC32CM2532L E00064-I/PT Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. Mfr: Microchip Technology Series: PIC® 32CM Package: Tray Product Status: Active Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Base Product Number: PIC32CM2532 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 48MHz Number of I/O: 48 Core Processor: ARM® Cortex®-M23 Core Size: 32-Bit Connectivity: I²C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 512KB (256K x 16) Program Memory Type: FLASH EEPROM Size: 16K x 8 RAM Size: 32K x 8 Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.63V Data Converters: A/D 20x12b; D/A 2x12b Oscillator Type: Internal

Win Source Part Number: 1355828-PIC32CM2532LE00064-I/PT
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 45 pct.
Mfr: Microchip Technology
Series: PIC® 32CM
Package: Tray
Product Status: Active
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Base Product Number: PIC32CM2532
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 48MHz
Number of I/O: 48
Core Processor: ARM® Cortex®-M23
Core Size: 32-Bit
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 512KB (256K x 16)
Program Memory Type: FLASH
EEPROM Size: 16K x 8
RAM Size: 32K x 8
Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.63V
Data Converters: A/D 20x12b; D/A 2x12b
Oscillator Type: Internal

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-PIC32CM2532LE00064-I/PT
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-PIC32CM2532LE00064-I/PT
IC MCU 32BIT 512KB FLASH 64TQFP Product overview: PIC32CM2532LE00064-I /PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32CM2532LE000 64-I/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 64TQFP Product overview: PIC32CM2532LE00064-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32CM2532LE00064-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC32CM2532LE00064-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32CM2532LE00064-I/PT
Microcontrollers PIC32CM2532LE00064-I/PT
ARM® Cortex®-M23 PIC® 32CM Microcontroller IC 32-Bit 48MHz 512KB (256K x 16) FLASH 64-TQFP (10x10)

ARM® Cortex®-M23 PIC® 32CM Microcontroller IC 32-Bit 48MHz 512KB (256K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32CM2532LE00064-I/PT - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32CM2532LE00064-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32CM2532LE00064-I/PT
IC MCU 32BIT 512KB FLASH 64TQFP

IC MCU 32BIT 512KB FLASH 64TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC32CM2532LE00064-I/PT-ND 1355828-PIC32CM2532LE00064-I/PT 685-PIC32CM2532LE00064-I/PT PIC32CM2532LE00064-I/PT PIC32CM2532LE00064-I/PT
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 20x12b; D/A 2x12b
RAM 32 KB 512 KB 32 KB 32 KB 32 KB
ROM 512 KB 16 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Application Specific Microcontrollers - DP83810BVUL - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Serial Interface PCI
View Details
Embedded - Microcontrollers - C164SL8R25MCAHXUMA7 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details