ARM® Cortex®-M0+ PIC® 32CM Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)
ARM® Cortex®-M0+ PIC® 32CM Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)
ARM® Cortex®-M0+ PIC® 32CM Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)
IC MCU 32BIT 128KB FLASH 48TQFP
IC MCU 32BIT 128KB FLASH 48TQFP
ARM® Cortex®-M0+ PIC® 32CM Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC32CM1216MC00048T-I/Y8XCT-ND | PIC32CM1216MC00048T-I/Y8X | PIC32CM1216MC00048T-I/Y8X | PIC32CM1216MC00048T-I/Y8X |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | |
| Bits | 16 Bit; Other; A/D 14x12b, 1x16b Sigma-Delta; D/A 1x10b | |||
| RAM | 16 KB | 16 KB | 16 KB | |
| ROM | 128 KB |