CM23, ULP, TOUCH, 128K FLASH, 48
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 150-PIC32CM1216LE00048T-E/Y8XTR-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Clock Speed | 48 MHz |
| Bits | Other; A/D 10x12b; D/A 2x12b |
| RAM | 16 KB |
| ROM | 128 KB |