32-BIT 200MHZ MCU, DP-FPU, 64K F
Microchip PIC32AK6416GC41064-I
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC32AK6416GC41064-I/M7-ND | 432032 |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32bit |
| Clock Speed | 200 MHz | |
| Bits | Other; A/D 22x12b SAR; D/A 3x12b | |
| RAM | 16 KB | |
| ROM | 64 KB | 64 KB |