Manufacturer: Microchip Technology
Win Source Part Number: 210155-PIC24HJ64GP50
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 21
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
Data Converters: A/D 10x10b/12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 28-QFN-S (6x6)
Speed(Frequency): 40 MIPs
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 64KB FLASH 28QFN Product overview: PIC24HJ64GP502-EMM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ64GP502-E
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 210155-PIC24HJ64GP502-EMM | 685-PIC24HJ64GP502-EMM |
| Product Name | Embedded - Embedded - Microcontrollers - PIC24HJ64GP502-EMM | 16-bit 16BIT 64KB Embedded Microcontroller MCU |
| Data Bus | 16 Bit | 16 Bit |
| Life Cycle Stage | Active | |
| RAM | 64 KB | 8 KB |
| ROM Type | Flash; FLASH |