PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 32KB (11K x 24) FLASH 44-TQFP (10x10)
IC MCU 16BIT 32KB FLASH 44TQFP Product overview: PIC24HJ32GP304-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ32GP304-I
Manufacturer: Microchip Technology
Win Source Part Number: 037455-PIC24HJ32GP30
Packaging: Tray
Core Processor: PIC
Number of I/O: 35
Program Memory Size: 32KB (11K x 24)
Program Memory Type: FLASH
Data Converters: A/D 13x10b/12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 40 MIPs
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 32KB FLASH 44TQFP
MICROCONTROLLER MCU, 16 BIT, PIC24, 80MHZ, TQFP-44; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:4KB; ADC Channels:13RoHS Compliant: Yes
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 32KB (11K x 24) FLASH 44-TQFP (10x10)
IC MCU 16BIT 32KB FLASH 44TQFP
16-bit Microcontrollers - MCU 16B MCU 32KB DMA 40MIPS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24HJ32GP304-I/PT-ND | 685-PIC24HJ32GP304-I/PT | 037455-PIC24HJ32GP304-I/PT | PIC24HJ32GP304-I/PT | 40M1525 | PIC24HJ32GP304-I/PT | PIC24HJ32GP304-I/PT | PIC24HJ32GP304-I/PT |
| Product Name | Microcontrollers | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC24HJ32GP304-I/PT | Embedded - Microcontrollers | Microcontroller Mcu, 16 Bit, Pic24, 80Mhz, Tqfp-44; Product Range Microchip | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Bits | Other; A/D 13x10b/12b | |||||||
| RAM | 4 KB | 4 KB | 32 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 32 KB | |||||||
| ROM Type | Flash | Flash; FLASH | Flash; FLASH |