PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 20 MIPS 32KB (11K x 24) FLASH 28-QFN-S (6x6)
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 20 MIPS 32KB (11K x 24) FLASH 28-QFN-S (6x6)
IC MCU 16BIT 32KB FLASH 28QFN
16-bit Microcontrollers - MCU 16-bit 32KB Flash 40 MIPS
IC MCU 16BIT 32KB FLASH 28QFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24HJ32GP202-H/MM-ND | PIC24HJ32GP202-H/MM | PIC24HJ32GP202-H/MM | PIC24HJ32GP202-H/MM | PIC24HJ32GP202-H/MM |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Bits | Other; A/D 10x10b/12b | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 32 KB | ||||
| ROM Type | Flash | Flash; FLASH |