PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 256KB (85.5K x 24) FLASH 100-TQFP (12x12)
IC MCU 16BIT 256KB FLASH 100TQFP Product overview: PIC24HJ256GP610T-I/P
IC MCU 16BIT 256KB FLASH 100TQFP
16-bit Microcontrollers - MCU 256KB 16384b-RAM 40MIPS 85I/O
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 256KB (85.5K x 24) FLASH 100-TQFP (12x12)
IC MCU 16BIT 256KB FLASH 100TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24HJ256GP610T-I/PT-ND | 685-PIC24HJ256GP610T-I/PT | PIC24HJ256GP610T-I/PT | PIC24HJ256GP610T-I/PT | PIC24HJ256GP610T-I/PT | PIC24HJ256GP610T-I/PT |
| Product Name | Microcontrollers | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Bits | Other; A/D 32x10b, 32x12b | |||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 256 KB | |||||
| ROM Type | Flash | Flash; FLASH |