IC MCU 16BIT 256KB FLASH 100TQFP Product overview: PIC24HJ256GP610AT-I/
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 256KB (85.5K x 24) FLASH 100-TQFP (12x12)
IC MCU 16BIT 256KB FLASH 100TQFP
16-bit Microcontrollers - MCU 16 Bit MCU 40MIPS 256KB FLASH
IC MCU 16BIT 256KB FLASH 100TQFP
MCU, 16BIT, 80MHZ, TQFP-100; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:100Pins RoHS Compliant: Yes
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 256KB (85.5K x 24) FLASH 100-TQFP (12x12)
IC MCU 16BIT 256KB FLASH 100TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC24HJ256GP610AT-I/PT | PIC24HJ256GP610AT-I/PT-ND | PIC24HJ256GP610AT-I/PT | PIC24HJ256GP610AT-I/PT | PIC24HJ256GP610AT-I/PT | 45P4871 | PIC24HJ256GP610AT-I/PT | PIC24HJ256GP610AT-I/PT |
| Product Name | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Mcu, 16Bit, 80Mhz, Tqfp-100; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 40 MHz | 80 MHz | ||||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||||
| Serial Interface | CAN/I2C/SPI/UART | CAN; SPI; UART; USART |