Microchip Technology, Inc. PIC24HJ256GP610A

Description
The PIC24H 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the dsPIC33F family of devices, and share a very high degree of compatibility with the dsPIC30F family devices. This allows seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices. Additional Features Operating Conditions Up to 40 MIPS operation 3.0V to 3.6V, -40ºC to +150ºC, DC to 20 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS High-Efficiency PIC24H core Code-efficient (C and Assembly) architecture Single-cycle mixed-sign MUL plus hardware divide 16 x 16 multiply operations 32/16 and 16/16 divide operations Up to ±16-bit data shifts Clock Management ±2% internal oscillator Programmable PLLs and oscillator clock sources Fail-Safe Clock Monitor (FSCM) Independent Watchdog Timer (WDT) Fast wake-up and start-up Power Management On-chip 2.5V voltage regulator Low-power management modes (Sleep, Idle, Doze) Integrated Power-on Reset and Brown-out Reset 1.35 mA/MHz dynamic current (typical) 55 μA IPD current (typical) Advanced Analog Features Two ADC modules: Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 Ksps with one S&H, 18 analog inputs on 64-pin devices and up to 32 analog inputs on 100-pin devices Flexible and independent ADC trigger sources Timers/Output Compare/Input Capture Up to nine 16-bit timers/counters. Can pair up to make four 32-bit timers Eight Output Compare modules configurable as timers/counters Eight Input Capture modules Communication Interfaces Two UART modules (10 Mbps) - With support for LIN 2.0 protocols and IrDA® Two 4-wire SPI modules (15 Mbps) Up to two I2C™ modules (up to 1 Mbaud) with SM Bus support Up to two Enhanced CAN (ECAN) modules (1 Mbaud) with 2.0B support Data Converter Interface (DCI) module with I2S codec support Input/Output Sink/Source up to 10 mA (pin specific) for standard VOH/VOL, up to 16 mA (pin specific) for nonstandard VOH1 5V-tolerant pins Selectable open drain, pull-ups, and pull-downs Up to 5 mA overvoltage clamp current External interrupts on all I/O pins Debugger Development Support In-circuit and in-application programming Two programs and two complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan Trace and run-time watch
Description
The PIC24H 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the dsPIC33F family of devices, and share a very high degree of compatibility with the dsPIC30F family devices. This allows seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices. Additional Features Operating Conditions Up to 40 MIPS operation 3.0V to 3.6V, -40ºC to +150ºC, DC to 20 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS High-Efficiency PIC24H core Code-efficient (C and Assembly) architecture Single-cycle mixed-sign MUL plus hardware divide 16 x 16 multiply operations 32/16 and 16/16 divide operations Up to ±16-bit data shifts Clock Management ±2% internal oscillator Programmable PLLs and oscillator clock sources Fail-Safe Clock Monitor (FSCM) Independent Watchdog Timer (WDT) Fast wake-up and start-up Power Management On-chip 2.5V voltage regulator Low-power management modes (Sleep, Idle, Doze) Integrated Power-on Reset and Brown-out Reset 1.35 mA/MHz dynamic current (typical) 55 μA IPD current (typical) Advanced Analog Features Two ADC modules: Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 Ksps with one S&H, 18 analog inputs on 64-pin devices and up to 32 analog inputs on 100-pin devices Flexible and independent ADC trigger sources Timers/Output Compare/Input Capture Up to nine 16-bit timers/counters. Can pair up to make four 32-bit timers Eight Output Compare modules configurable as timers/counters Eight Input Capture modules Communication Interfaces Two UART modules (10 Mbps) - With support for LIN 2.0 protocols and IrDA® Two 4-wire SPI modules (15 Mbps) Up to two I2C™ modules (up to 1 Mbaud) with SM Bus support Up to two Enhanced CAN (ECAN) modules (1 Mbaud) with 2.0B support Data Converter Interface (DCI) module with I2S codec support Input/Output Sink/Source up to 10 mA (pin specific) for standard VOH/VOL, up to 16 mA (pin specific) for nonstandard VOH1 5V-tolerant pins Selectable open drain, pull-ups, and pull-downs Up to 5 mA overvoltage clamp current External interrupts on all I/O pins Debugger Development Support In-circuit and in-application programming Two programs and two complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan Trace and run-time watch
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC24HJ256GP610A is a 16-bit microcontroller from Microchip Technology, Inc., featuring a high-performance architecture suitable for various embedded applications. It operates at a voltage range of 3.0V to 3.6V and can function in temperatures from -40¬?C to +150¬?C, supporting up to 40 MIPS. The device includes 256 KB of Flash memory and 16 KB of SRAM, along with advanced analog capabilities such as two ADC modules that can be configured for 10-bit or 12-bit resolution. Communication interfaces are robust, offering two UART modules, two SPI modules, and up to two I¬=C modules, as well as Enhanced CAN modules, making it versatile for different connectivity needs. The microcontroller supports various input/output configurations, with pins capable of sourcing or sinking up to 16 mA and being 5V tolerant. It also includes multiple timers, output compare, and input capture functionalities, enhancing its utility in time-sensitive applications. For development, the PIC24HJ256GP610A provides in-circuit programming and debugging support, including JTAG boundary scan and runtime watch capabilities. Its low-power management features, such as sleep and idle modes, make it suitable for power-sensitive applications. Overall, this microcontroller is designed for engineers seeking a reliable and feature-rich solution for their embedded system projects.

Datasheet Summary
Powered by GS/AI

The PIC24HJ256GP610A is a 16-bit microcontroller from Microchip Technology, Inc., featuring a high-performance architecture suitable for various embedded applications. It operates at a voltage range of 3.0V to 3.6V and can function in temperatures from -40¬?C to +150¬?C, supporting up to 40 MIPS. The device includes 256 KB of Flash memory and 16 KB of SRAM, along with advanced analog capabilities such as two ADC modules that can be configured for 10-bit or 12-bit resolution. Communication interfaces are robust, offering two UART modules, two SPI modules, and up to two I¬=C modules, as well as Enhanced CAN modules, making it versatile for different connectivity needs. The microcontroller supports various input/output configurations, with pins capable of sourcing or sinking up to 16 mA and being 5V tolerant. It also includes multiple timers, output compare, and input capture functionalities, enhancing its utility in time-sensitive applications. For development, the PIC24HJ256GP610A provides in-circuit programming and debugging support, including JTAG boundary scan and runtime watch capabilities. Its low-power management features, such as sleep and idle modes, make it suitable for power-sensitive applications. Overall, this microcontroller is designed for engineers seeking a reliable and feature-rich solution for their embedded system projects.

Suppliers

Company
Product
Description
Supplier Links
The PIC24H 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the dsPIC33F family of devices, and share a very high degree of compatibility with the dsPIC30F family devices. This allows seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices. Additional Features Operating Conditions Up to 40 MIPS operation 3.0V to 3.6V, -40ºC to +150ºC, DC to 20 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS High-Efficiency PIC24H core Code-efficient (C and Assembly) architecture Single-cycle mixed-sign MUL plus hardware divide 16 x 16 multiply operations 32/16 and 16/16 divide operations Up to ±16-bit data shifts Clock Management ±2% internal oscillator Programmable PLLs and oscillator clock sources Fail-Safe Clock Monitor (FSCM) Independent Watchdog Timer (WDT) Fast wake-up and start-up Power Management On-chip 2.5V voltage regulator Low-power management modes (Sleep, Idle, Doze) Integrated Power-on Reset and Brown-out Reset 1.35 mA/MHz dynamic current (typical) 55 μA IPD current (typical) Advanced Analog Features Two ADC modules: Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 Ksps with one S&H, 18 analog inputs on 64-pin devices and up to 32 analog inputs on 100-pin devices Flexible and independent ADC trigger sources Timers/Output Compare/Input Capture Up to nine 16-bit timers/counters. Can pair up to make four 32-bit timers Eight Output Compare modules configurable as timers/counters Eight Input Capture modules Communication Interfaces Two UART modules (10 Mbps) - With support for LIN 2.0 protocols and IrDA® Two 4-wire SPI modules (15 Mbps) Up to two I2C™ modules (up to 1 Mbaud) with SM Bus support Up to two Enhanced CAN (ECAN) modules (1 Mbaud) with 2.0B support Data Converter Interface (DCI) module with I2S codec support Input/Output Sink/Source up to 10 mA (pin specific) for standard VOH/VOL, up to 16 mA (pin specific) for nonstandard VOH1 5V-tolerant pins Selectable open drain, pull-ups, and pull-downs Up to 5 mA overvoltage clamp current External interrupts on all I/O pins Debugger Development Support In-circuit and in-application programming Two programs and two complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan Trace and run-time watch

The PIC24H 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the dsPIC33F family of devices, and share a very high degree of compatibility with the dsPIC30F family devices. This allows seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices.

Additional Features

  • Operating Conditions
    • Up to 40 MIPS operation
    • 3.0V to 3.6V, -40ºC to +150ºC, DC to 20 MIPS
    • 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS
  • High-Efficiency PIC24H core
    • Code-efficient (C and Assembly) architecture
    • Single-cycle mixed-sign MUL plus hardware divide
    • 16 x 16 multiply operations
    • 32/16 and 16/16 divide operations
    • Up to ±16-bit data shifts
  • Clock Management
    • ±2% internal oscillator
    • Programmable PLLs and oscillator clock sources
    • Fail-Safe Clock Monitor (FSCM)
    • Independent Watchdog Timer (WDT)
    • Fast wake-up and start-up
  • Power Management
    • On-chip 2.5V voltage regulator
    • Low-power management modes (Sleep, Idle, Doze)
    • Integrated Power-on Reset and Brown-out Reset
    • 1.35 mA/MHz dynamic current (typical)
    • 55 μA IPD current (typical) Advanced
  • Analog Features
    • Two ADC modules: Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 Ksps with one S&H,
    • 18 analog inputs on 64-pin devices and up to 32 analog inputs on 100-pin devices
    • Flexible and independent ADC trigger sources
  • Timers/Output Compare/Input Capture
    • Up to nine 16-bit timers/counters. Can pair up to make four 32-bit timers
    • Eight Output Compare modules configurable as timers/counters
    • Eight Input Capture modules
  • Communication Interfaces
    • Two UART modules (10 Mbps) - With support for LIN 2.0 protocols and IrDA®
    • Two 4-wire SPI modules (15 Mbps)
    • Up to two I2C™ modules (up to 1 Mbaud) with SM Bus support
    • Up to two Enhanced CAN (ECAN) modules (1 Mbaud) with 2.0B support
    • Data Converter Interface (DCI) module with I2S codec support
  • Input/Output
    • Sink/Source up to 10 mA (pin specific) for standard VOH/VOL, up to 16 mA (pin specific) for nonstandard VOH1
    • 5V-tolerant pins
    • Selectable open drain, pull-ups, and pull-downs
    • Up to 5 mA overvoltage clamp current
    • External interrupts on all I/O pins
  • Debugger Development Support
    • In-circuit and in-application programming
    • Two programs and two complex data breakpoints
    • IEEE 1149.2-compatible (JTAG) boundary scan
    • Trace and run-time watch
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC24HJ256GP610A
Data Bus 16 Bit
Clock Speed 80 MHz
Features PWM
Bits 16 Bit; 32 Bit
Number 9
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C167CSL40MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers