Manufacturer: Microchip Technology
Win Source Part Number: 792270-PIC24HJ256GP6
Series: PIC 24H
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 40 MIPs
Package: 100-TQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 32x10b, 32x12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: PIC24HJ256GP610
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): CY7C67300-100AXE; MB96346RSA PMC-GSE2; MB96F347RWB PMC-GSE2; CY7C67300-100AXIT;
Introduction Date: February 09, 1995
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 256KB FLASH 100TQFP Product overview: PIC24HJ256GP610-I/PF
Micro,PIC,256K Fl,PIC24HJ256GP610-I
Micro,PIC,256K Fl,PIC24HJ256GP610-I
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 256KB (85.5K x 24) FLASH 100-TQFP (14x14)
IC MCU 16BIT 256KB FLASH 100TQFP
IC MCU 16BIT 256KB FLASH 100TQFP
16-bit Microcontrollers - MCU 16 Bit MCU 100LD 40 MIPS 256KB Flash
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 256KB (85.5K x 24) FLASH 100-TQFP (14x14)
IC MCU 16BIT 256KB FLASH 100TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 792270-PIC24HJ256GP610-I/PF | 685-PIC24HJ256GP610-I/PF | 8895219 | 6230948P | PIC24HJ256GP610-I/PF-ND | PIC24HJ256GP610-I/PF | PIC24HJ256GP610-I/PF | PIC24HJ256GP610-I/PF | PIC24HJ256GP610-I/PF | PIC24HJ256GP610-I/PF |
| Product Name | Embedded - Embedded - Microcontrollers - PIC24HJ256GP610-I/PF | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16bit | 16 Bit; 16bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| RAM | 256 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | ||||||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | |||||
| I/O Ports | 85 | 85 | 85 |