Microchip Technology, Inc. PIC24HJ12GP202

Description
The PIC24H 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the dsPIC33F family of devices, and share a very high degree of compatibility with the dsPIC30F family devices. This allows seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices. Additional Features Operating Range Up to 40 MIPS operation (3.0-3.6V) Industrial temperature range (-40°C to +85°C) Extended temperature range (-40°C to +125°C) High Efficiency PIC24H core Modified Harvard architecture C compiler optimized instruction set 16-bit-wide data path, 24-bit-wide instructions Linear program memory addressing up to 4M instruction words Linear data memory addressing up to 64 Kbytes 71 base instructions, mostly one word/one cycle Sixteen 16-bit general purpose registers Flexible and powerful addressing modes 16 x 16 multiply operations 32/16 and 16/16 divide operations Up to ±16-bit shifts for up to 40-bit data Interrupt Controller 5-cycle latency Up to 21 available interrupt sources Up to three external interrupts Seven programmable priority levels Four processor exceptions Digital I/O Peripheral Pin Select Functionality Up to 21 programmable digital I/O pins Wake-up/Interrupt-on -Change for up to 21 pins Output pins can drive from 3.0V to 3.6V Up to 5V output with open drain configurations on 5V tolerant pins 4 mA sink on all I/O pins System Management Flexible clock options: - External, crystal, resonator, internal RC, fully integrated Phase-Locked Loop (PLL) and extremely low-jitter PLL Power-up Timer Oscillator Start-up Timer/Stabilizer Watchdog Timer with its own RC oscillator Fail-Safe Clock Monitor (FSCM) Reset by multiple sources Power Management On-chip 2.5V voltage regulator Switch between clock sources in real time Idle, Sleep, and Doze modes with fast wake-up Timers/Capture/Compa re Timer/Counters, up to three 16-bit timers: - Can pair up to make one 32-bit timer, one timer runs as Real-Time Clock with external 32.768 kHz oscillator and programmable prescaler Input Capture (up to four channels): - Capture on up, down, or both edges, 16-bit capture input functions and 4-deep FIFO on each capture Output Compare (up to two channels): - Single or Dual 16-bit Compare mode, 16-bit Glitchless PWM Mode Communication Modules 4-wire SPI with framing supports I/O interface to simple codecs, supports 8-bit and 16-bit data and all serial clock formats and sampling modes I2C™ with Full Multi-Master Slave mode support, 7-bit and 10-bit addressing, bus collision detection and arbitration, integrated signal conditioning, slave address masking UART with LIN bus support, IrDA® encoding and decoding in hardware, High-Speed Baud Mode, Hardware Flow Control with CTS and RTS Analog-to-Digital Converters (ADCs) 10-bit, 1.1 Msps or 12-bit, 500 Ksps conversion Two and four simultaneous samples (10-bit ADC) Up to 10 input channels with auto-scanning Conversion start can be manual or synchronized with one of four trigger sources Conversion possible in Sleep mode ±2 LSb max integral nonlinearity ±1 LSb max differential nonlinearity Packaging 18-pin PDIP/SOIC 28-pin SPDIP/SOIC/QFN/SSOP
Datasheet
Description
The PIC24H 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the dsPIC33F family of devices, and share a very high degree of compatibility with the dsPIC30F family devices. This allows seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices. Additional Features Operating Range Up to 40 MIPS operation (3.0-3.6V) Industrial temperature range (-40°C to +85°C) Extended temperature range (-40°C to +125°C) High Efficiency PIC24H core Modified Harvard architecture C compiler optimized instruction set 16-bit-wide data path, 24-bit-wide instructions Linear program memory addressing up to 4M instruction words Linear data memory addressing up to 64 Kbytes 71 base instructions, mostly one word/one cycle Sixteen 16-bit general purpose registers Flexible and powerful addressing modes 16 x 16 multiply operations 32/16 and 16/16 divide operations Up to ±16-bit shifts for up to 40-bit data Interrupt Controller 5-cycle latency Up to 21 available interrupt sources Up to three external interrupts Seven programmable priority levels Four processor exceptions Digital I/O Peripheral Pin Select Functionality Up to 21 programmable digital I/O pins Wake-up/Interrupt-on -Change for up to 21 pins Output pins can drive from 3.0V to 3.6V Up to 5V output with open drain configurations on 5V tolerant pins 4 mA sink on all I/O pins System Management Flexible clock options: - External, crystal, resonator, internal RC, fully integrated Phase-Locked Loop (PLL) and extremely low-jitter PLL Power-up Timer Oscillator Start-up Timer/Stabilizer Watchdog Timer with its own RC oscillator Fail-Safe Clock Monitor (FSCM) Reset by multiple sources Power Management On-chip 2.5V voltage regulator Switch between clock sources in real time Idle, Sleep, and Doze modes with fast wake-up Timers/Capture/Compa re Timer/Counters, up to three 16-bit timers: - Can pair up to make one 32-bit timer, one timer runs as Real-Time Clock with external 32.768 kHz oscillator and programmable prescaler Input Capture (up to four channels): - Capture on up, down, or both edges, 16-bit capture input functions and 4-deep FIFO on each capture Output Compare (up to two channels): - Single or Dual 16-bit Compare mode, 16-bit Glitchless PWM Mode Communication Modules 4-wire SPI with framing supports I/O interface to simple codecs, supports 8-bit and 16-bit data and all serial clock formats and sampling modes I2C™ with Full Multi-Master Slave mode support, 7-bit and 10-bit addressing, bus collision detection and arbitration, integrated signal conditioning, slave address masking UART with LIN bus support, IrDA® encoding and decoding in hardware, High-Speed Baud Mode, Hardware Flow Control with CTS and RTS Analog-to-Digital Converters (ADCs) 10-bit, 1.1 Msps or 12-bit, 500 Ksps conversion Two and four simultaneous samples (10-bit ADC) Up to 10 input channels with auto-scanning Conversion start can be manual or synchronized with one of four trigger sources Conversion possible in Sleep mode ±2 LSb max integral nonlinearity ±1 LSb max differential nonlinearity Packaging 18-pin PDIP/SOIC 28-pin SPDIP/SOIC/QFN/SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The PIC24H 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the dsPIC33F family of devices, and share a very high degree of compatibility with the dsPIC30F family devices. This allows seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices. Additional Features Operating Range Up to 40 MIPS operation (3.0-3.6V) Industrial temperature range (-40°C to +85°C) Extended temperature range (-40°C to +125°C) High Efficiency PIC24H core Modified Harvard architecture C compiler optimized instruction set 16-bit-wide data path, 24-bit-wide instructions Linear program memory addressing up to 4M instruction words Linear data memory addressing up to 64 Kbytes 71 base instructions, mostly one word/one cycle Sixteen 16-bit general purpose registers Flexible and powerful addressing modes 16 x 16 multiply operations 32/16 and 16/16 divide operations Up to ±16-bit shifts for up to 40-bit data Interrupt Controller 5-cycle latency Up to 21 available interrupt sources Up to three external interrupts Seven programmable priority levels Four processor exceptions Digital I/O Peripheral Pin Select Functionality Up to 21 programmable digital I/O pins Wake-up/Interrupt-on -Change for up to 21 pins Output pins can drive from 3.0V to 3.6V Up to 5V output with open drain configurations on 5V tolerant pins 4 mA sink on all I/O pins System Management Flexible clock options: - External, crystal, resonator, internal RC, fully integrated Phase-Locked Loop (PLL) and extremely low-jitter PLL Power-up Timer Oscillator Start-up Timer/Stabilizer Watchdog Timer with its own RC oscillator Fail-Safe Clock Monitor (FSCM) Reset by multiple sources Power Management On-chip 2.5V voltage regulator Switch between clock sources in real time Idle, Sleep, and Doze modes with fast wake-up Timers/Capture/Compa re Timer/Counters, up to three 16-bit timers: - Can pair up to make one 32-bit timer, one timer runs as Real-Time Clock with external 32.768 kHz oscillator and programmable prescaler Input Capture (up to four channels): - Capture on up, down, or both edges, 16-bit capture input functions and 4-deep FIFO on each capture Output Compare (up to two channels): - Single or Dual 16-bit Compare mode, 16-bit Glitchless PWM Mode Communication Modules 4-wire SPI with framing supports I/O interface to simple codecs, supports 8-bit and 16-bit data and all serial clock formats and sampling modes I2C™ with Full Multi-Master Slave mode support, 7-bit and 10-bit addressing, bus collision detection and arbitration, integrated signal conditioning, slave address masking UART with LIN bus support, IrDA® encoding and decoding in hardware, High-Speed Baud Mode, Hardware Flow Control with CTS and RTS Analog-to-Digital Converters (ADCs) 10-bit, 1.1 Msps or 12-bit, 500 Ksps conversion Two and four simultaneous samples (10-bit ADC) Up to 10 input channels with auto-scanning Conversion start can be manual or synchronized with one of four trigger sources Conversion possible in Sleep mode ±2 LSb max integral nonlinearity ±1 LSb max differential nonlinearity Packaging 18-pin PDIP/SOIC 28-pin SPDIP/SOIC/QFN/SSOP

The PIC24H 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the dsPIC33F family of devices, and share a very high degree of compatibility with the dsPIC30F family devices. This allows seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices.

Additional Features

  • Operating Range
    • Up to 40 MIPS operation (3.0-3.6V)
    • Industrial temperature range (-40°C to +85°C)
    • Extended temperature range (-40°C to +125°C)
  • High Efficiency PIC24H core
    • Modified Harvard architecture
    • C compiler optimized instruction set
    • 16-bit-wide data path, 24-bit-wide instructions
    • Linear program memory addressing up to 4M instruction words
    • Linear data memory addressing up to 64 Kbytes
    • 71 base instructions, mostly one word/one cycle
    • Sixteen 16-bit general purpose registers
    • Flexible and powerful addressing modes
    • 16 x 16 multiply operations
    • 32/16 and 16/16 divide operations
    • Up to ±16-bit shifts for up to 40-bit data
  • Interrupt Controller
    • 5-cycle latency
    • Up to 21 available interrupt sources
    • Up to three external interrupts
    • Seven programmable priority levels
    • Four processor exceptions
  • Digital I/O
    • Peripheral Pin Select Functionality
    • Up to 21 programmable digital I/O pins
    • Wake-up/Interrupt-on-Change for up to 21 pins
    • Output pins can drive from 3.0V to 3.6V
    • Up to 5V output with open drain configurations on 5V tolerant pins
    • 4 mA sink on all I/O pins
  • System Management
    • Flexible clock options: - External, crystal, resonator, internal RC, fully integrated Phase-Locked Loop (PLL) and extremely low-jitter PLL
    • Power-up Timer
    • Oscillator Start-up Timer/Stabilizer
    • Watchdog Timer with its own RC oscillator
    • Fail-Safe Clock Monitor (FSCM)
    • Reset by multiple sources
  • Power Management
    • On-chip 2.5V voltage regulator
    • Switch between clock sources in real time
    • Idle, Sleep, and Doze modes with fast wake-up
  • Timers/Capture/Compare
    • Timer/Counters, up to three 16-bit timers: - Can pair up to make one 32-bit timer, one timer runs as Real-Time Clock with external 32.768 kHz oscillator and programmable prescaler
    • Input Capture (up to four channels): - Capture on up, down, or both edges, 16-bit capture input functions and 4-deep FIFO on each capture
    • Output Compare (up to two channels): - Single or Dual 16-bit Compare mode, 16-bit Glitchless PWM Mode
  • Communication Modules
    • 4-wire SPI with framing supports I/O interface to simple codecs, supports 8-bit and 16-bit data and all serial clock formats and sampling modes
    • I2C™ with Full Multi-Master Slave mode support, 7-bit and 10-bit addressing, bus collision detection and arbitration, integrated signal conditioning, slave address masking
    • UART with LIN bus support, IrDA® encoding and decoding in hardware, High-Speed Baud Mode, Hardware Flow Control with CTS and RTS
  • Analog-to-Digital Converters (ADCs)
    • 10-bit, 1.1 Msps or 12-bit, 500 Ksps conversion
    • Two and four simultaneous samples (10-bit ADC)
    • Up to 10 input channels with auto-scanning
    • Conversion start can be manual or synchronized with one of four trigger sources
    • Conversion possible in Sleep mode
    • ±2 LSb max integral nonlinearity
    • ±1 LSb max differential nonlinearity
  • Packaging
    • 18-pin PDIP/SOIC
    • 28-pin SPDIP/SOIC/QFN/SSOP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC24HJ12GP202
Data Bus 16 Bit
Clock Speed 80 MHz
Features PWM
Bits 16 Bit; 32 Bit
Number 3
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C505CA4RMCAKXUMA2 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC816BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details