PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 12KB (4K x 24) FLASH 28-SSOP
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 12KB (4K x 24) FLASH 28-SSOP
IC MCU 16BIT 12KB FLASH 28SSOP
16-bit Microcontrollers - MCU 12KB Flash 1024bytes RAM 21 16B nanoWatt
IC MCU 16BIT 12KB FLASH 28SSOP
MCU, 16BIT, 80MHZ, SSOP-28; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:12KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:SSOPRoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24HJ12GP202-E/SS-ND | PIC24HJ12GP202-E/SS | PIC24HJ12GP202-E/SS | PIC24HJ12GP202-E/SS | PIC24HJ12GP202-E/SS | 77M3133 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Mcu, 16Bit, 80Mhz, Ssop-28; Product Range Microchip |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Bits | Other; A/D 10x10b/12b | |||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 12 KB | |||||
| ROM Type | Flash | Flash; FLASH |