Microchip Technology, Inc. 16-bit 16BIT 12KB Embedded Microcontroller MCU PIC24HJ12GP202-E/ML

Description
IC MCU 16BIT 12KB FLASH 28QFN Product overview: PIC24HJ12GP202-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ12GP202-E /ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 12KB FLASH 28QFN Product overview: PIC24HJ12GP202-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ12GP202-E /ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 12KB Embedded Microcontroller MCU - 685-PIC24HJ12GP202-E/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 12KB Embedded Microcontroller MCU
685-PIC24HJ12GP202-E/ML
16-bit 16BIT 12KB Embedded Microcontroller MCU 685-PIC24HJ12GP202-E/ML
IC MCU 16BIT 12KB FLASH 28QFN Product overview: PIC24HJ12GP202-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ12GP202-E /ML can be used for catalog matching and distributor lookup.

IC MCU 16BIT 12KB FLASH 28QFN Product overview: PIC24HJ12GP202-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ12GP202-E/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC24HJ12GP202-E/ML - 930596-PIC24HJ12GP202-E/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24HJ12GP202-E/ML
930596-PIC24HJ12GP202-E/ML
Embedded - Embedded - Microcontrollers - PIC24HJ12GP202-E/ML 930596-PIC24HJ12GP202-E/ML
Manufacturer: Microchip Technology Win Source Part Number: 930596-PIC24HJ12GP20 2-E/ML Series: Automotive, AEC-Q100, PIC® 24H Operating Temperature Range: -40°C ~ 125°C (TA) Features: PIC series Microcontroller IC 16-Bit 40 MIPs 12KB (4K x 24) FLASH 28-QFN (6x6) Core Processor: PIC Speed: 40 MIPs Package: Tube Package: 28-VQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 12KB (4K x 24) Program Memory Type: FLASH Data Converters: A/D 10x10b/12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: PIC24HJ12GP202 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (6x6) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 61 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930596-PIC24HJ12GP202-E/ML
Series: Automotive, AEC-Q100, PIC® 24H
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: PIC series Microcontroller IC 16-Bit 40 MIPs 12KB (4K x 24) FLASH 28-QFN (6x6)
Core Processor: PIC
Speed: 40 MIPs
Package: Tube
Package: 28-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 12KB (4K x 24)
Program Memory Type: FLASH
Data Converters: A/D 10x10b/12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: PIC24HJ12GP202
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (6x6)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 61
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC24HJ12GP202-E/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24HJ12GP202-E/ML-ND
Microcontrollers PIC24HJ12GP202-E/ML-ND
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 12KB (4K x 24) FLASH 28-QFN (6x6)

PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 12KB (4K x 24) FLASH 28-QFN (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - PIC24HJ12GP202-E/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24HJ12GP202-E/ML
Embedded - Microcontrollers PIC24HJ12GP202-E/ML
IC MCU 16BIT 12KB FLASH 28QFN

IC MCU 16BIT 12KB FLASH 28QFN

Supplier's Site Datasheet
Microcontrollers - PIC24HJ12GP202-E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24HJ12GP202-E/ML
Microcontrollers PIC24HJ12GP202-E/ML
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 12KB (4K x 24) FLASH 28-QFN (6x6)

PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 12KB (4K x 24) FLASH 28-QFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24HJ12GP202-E/ML
16-bit Microcontrollers - MCU PIC24HJ12GP202-E/ML
16-bit Microcontrollers - MCU 12KB FLSH 1024BRAM 16B nanoWatt

16-bit Microcontrollers - MCU 12KB FLSH 1024BRAM 16B nanoWatt

Buy Now Datasheet
Mcu, 16Bit, 80Mhz, Qfn-28; Product Range Microchip - 40M1472 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 80Mhz, Qfn-28; Product Range Microchip
40M1472
Mcu, 16Bit, 80Mhz, Qfn-28; Product Range Microchip 40M1472
MCU, 16BIT, 80MHZ, QFN-28; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:12KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes

MCU, 16BIT, 80MHZ, QFN-28; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:12KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24HJ12GP202-E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24HJ12GP202-E/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24HJ12GP202-E/ML
IC MCU 16BIT 12KB FLASH 28QFN

IC MCU 16BIT 12KB FLASH 28QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24HJ12GP202-E/ML 930596-PIC24HJ12GP202-E/ML PIC24HJ12GP202-E/ML-ND PIC24HJ12GP202-E/ML PIC24HJ12GP202-E/ML PIC24HJ12GP202-E/ML 40M1472 PIC24HJ12GP202-E/ML
Product Name 16-bit 16BIT 12KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC24HJ12GP202-E/ML Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Mcu, 16Bit, 80Mhz, Qfn-28; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 40 MHz 80 MHz
RAM 1 KB 12 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
Serial Interface I2C/SPI/UART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - AN985B-BG-T-V1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - ACE1101EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers