PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 100-TQFP (12x12)
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 100-TQFP (12x12)
IC MCU 16BIT 128KB FLASH 100TQFP
IC MCU 16BIT 128KB FLASH 100TQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24HJ128GP510T-I/PT-ND | PIC24HJ128GP510T-I/PT | PIC24HJ128GP510T-I/PT | PIC24HJ128GP510T-I/PT |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Bits | Other; A/D 32x10b/12b | |||
| RAM | 8 KB | 8 KB | 8 KB | |
| ROM | 128 KB | |||
| ROM Type | Flash | Flash; FLASH |