Microchip Technology, Inc. 16-bit 16BIT 128KB Embedded Microcontroller MCU PIC24HJ128GP506A-I/PT

Description
IC MCU 16BIT 128KB FLASH 64TQFP Product overview: PIC24HJ128GP506A-I/P T from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ128GP506A -I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 128KB FLASH 64TQFP Product overview: PIC24HJ128GP506A-I/P T from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ128GP506A -I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-PIC24HJ128GP506A-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-PIC24HJ128GP506A-I/PT
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-PIC24HJ128GP506A-I/PT
IC MCU 16BIT 128KB FLASH 64TQFP Product overview: PIC24HJ128GP506A-I/P T from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ128GP506A -I/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 64TQFP Product overview: PIC24HJ128GP506A-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ128GP506A-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24HJ128GP506A-I/PT-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)

PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC24HJ128GP506A-I/PT - 210152-PIC24HJ128GP506A-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24HJ128GP506A-I/PT
210152-PIC24HJ128GP506A-I/PT
Embedded - Embedded - Microcontrollers - PIC24HJ128GP506A-I/PT 210152-PIC24HJ128GP506A-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 210152-PIC24HJ128GP5 06A-I/PT Packaging: Tray Core Processor: PIC Number of I/O: 53 Program Memory Size: 128KB (43K x 24) Program Memory Type: FLASH Data Converters: A/D 18x10b/12b Family Name: PIC24HJ128GP506A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 40 MIPs Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): MSP430F149IPMR-KAM; MSP430P325AIPM; MSP430F249TPMT; Introduction Date: April 07, 2009 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 160

Manufacturer: Microchip Technology
Win Source Part Number: 210152-PIC24HJ128GP506A-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 53
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
Data Converters: A/D 18x10b/12b
Family Name: PIC24HJ128GP506A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 40 MIPs
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): MSP430F149IPMR-KAM; MSP430P325AIPM; MSP430F249TPMT;
Introduction Date: April 07, 2009
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 160

Buy Now Datasheet
Microcontrollers - 6670282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6670282
Microcontrollers 6670282
MCU 128K Flash 8K RAM 40MIPS DMA TQFP64

MCU 128K Flash 8K RAM 40MIPS DMA TQFP64

Supplier's Site
Microcontrollers - 8895174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895174
Microcontrollers 8895174
MCU 128K Flash 8K RAM 40MIPS DMA TQFP64

MCU 128K Flash 8K RAM 40MIPS DMA TQFP64

Supplier's Site
Microcontrollers - 6670282P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6670282P
Microcontrollers 6670282P
MCU 128K Flash 8K RAM 40MIPS DMA TQFP64

MCU 128K Flash 8K RAM 40MIPS DMA TQFP64

Supplier's Site
Embedded - Microcontrollers - PIC24HJ128GP506A-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24HJ128GP506A-I/PT
Embedded - Microcontrollers PIC24HJ128GP506A-I/PT
IC MCU 16BIT 128KB FLASH 64TQFP

IC MCU 16BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers PIC24HJ128GP506A-I/PT
IC MCU 16BIT 128KB FLASH 64TQFP

IC MCU 16BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC24HJ128GP506A-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24HJ128GP506A-I/PT
Microcontrollers PIC24HJ128GP506A-I/PT
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)

PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24HJ128GP506A-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24HJ128GP506A-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24HJ128GP506A-I/PT
IC MCU 16BIT 128KB FLASH 64TQFP

IC MCU 16BIT 128KB FLASH 64TQFP

Supplier's Site
Microcontroller Mcu, 16 Bit, Pic24, 40Mhz, Tqfp-64; Product Range Microchip - 45P4849 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 40Mhz, Tqfp-64; Product Range Microchip
45P4849
Microcontroller Mcu, 16 Bit, Pic24, 40Mhz, Tqfp-64; Product Range Microchip 45P4849
MICROCONTROLLER MCU, 16 BIT, PIC24, 40MHZ, TQFP-64; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:40MHz; Program Memory Size:128KB; RAM Memory Size:8KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 40MHZ, TQFP-64; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:40MHz; Program Memory Size:128KB; RAM Memory Size:8KB RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24HJ128GP506A-I/PT
16-bit Microcontrollers - MCU PIC24HJ128GP506A-I/PT
16-bit Microcontrollers - MCU 16 Bit MCU 40MIPS 128KB FLASH

16-bit Microcontrollers - MCU 16 Bit MCU 40MIPS 128KB FLASH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24HJ128GP506A-I/PT PIC24HJ128GP506A-I/PT-ND 210152-PIC24HJ128GP506A-I/PT 6670282 6670282P PIC24HJ128GP506A-I/PT PIC24HJ128GP506A-I/PT PIC24HJ128GP506A-I/PT PIC24HJ128GP506A-I/PT 45P4849 PIC24HJ128GP506A-I/PT
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC24HJ128GP506A-I/PT Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 16 Bit, Pic24, 40Mhz, Tqfp-64; Product Range Microchip 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 40 MHz 40 MHz
RAM 8 KB 8 KB 128 KB 8 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
Serial Interface CAN/I2C/SPI/UART CAN; SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
16-bit 64KB 5V Embedded Microcontroller MCU - 685-CR16MCS9VJE7/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
6 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C2CBYY001358 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers