Microchip Technology, Inc. Microcontrollers PIC24HJ128GP506-I/PT

Description
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24HJ128GP506-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24HJ128GP506-I/PT-ND
Microcontrollers PIC24HJ128GP506-I/PT-ND
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)

PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC24HJ128GP506-I/PT - 037957-PIC24HJ128GP506-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24HJ128GP506-I/PT
037957-PIC24HJ128GP506-I/PT
Embedded - Embedded - Microcontrollers - PIC24HJ128GP506-I/PT 037957-PIC24HJ128GP506-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 037957-PIC24HJ128GP5 06-I/PT Packaging: Tray Core Processor: PIC Number of I/O: 53 Program Memory Size: 128KB (43K x 24) Program Memory Type: FLASH Data Converters: A/D 18x10b/12b Family Name: PIC24HJ128GP5 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 40 MIPs Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): MB96F622ABPMC1-GSE1; MB96F625RBPMC1-GSE2; MB96F625RBPMC1-GSE1; Introduction Date: June 26, 2007 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 037957-PIC24HJ128GP506-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 53
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
Data Converters: A/D 18x10b/12b
Family Name: PIC24HJ128GP5
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 40 MIPs
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): MB96F622ABPMC1-GSE1; MB96F625RBPMC1-GSE2; MB96F625RBPMC1-GSE1;
Introduction Date: June 26, 2007
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-PIC24HJ128GP506-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-PIC24HJ128GP506-I/PT
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-PIC24HJ128GP506-I/PT
IC MCU 16BIT 128KB FLASH 64TQFP Product overview: PIC24HJ128GP506-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ128GP506- I/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 64TQFP Product overview: PIC24HJ128GP506-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ128GP506-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24HJ128GP506-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24HJ128GP506-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24HJ128GP506-I/PT
IC MCU 16BIT 128KB FLASH 64TQFP

IC MCU 16BIT 128KB FLASH 64TQFP

Supplier's Site
Microcontrollers - PIC24HJ128GP506-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24HJ128GP506-I/PT
Microcontrollers PIC24HJ128GP506-I/PT
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)

PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC24HJ128GP506-I/PT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC24HJ128GP506-I/PT
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC24HJ128GP506-I/PT
128KB 3V~3.6V PIC 8KB FLASH 53 TQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

128KB 3V~3.6V PIC 8KB FLASH 53 TQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - PIC24HJ128GP506-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24HJ128GP506-I/PT
Microcontrollers PIC24HJ128GP506-I/PT
IC MCU 16BIT 128KB FLASH 64TQFP

IC MCU 16BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC24HJ128GP506-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24HJ128GP506-I/PT
Embedded - Microcontrollers PIC24HJ128GP506-I/PT
IC MCU 16BIT 128KB FLASH 64TQFP

IC MCU 16BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontroller Mcu, 16 Bit, Pic24, 80Mhz, Tqfp-64; Product Range Microchip - 56K7361 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 80Mhz, Tqfp-64; Product Range Microchip
56K7361
Microcontroller Mcu, 16 Bit, Pic24, 80Mhz, Tqfp-64; Product Range Microchip 56K7361
MICROCONTROLLER MCU, 16 BIT, PIC24, 80MHZ, TQFP-64; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:40MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:64Pins; ADC Channels:18 RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 80MHZ, TQFP-64; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:40MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:64Pins; ADC Channels:18 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24HJ128GP506-I/PT
16-bit Microcontrollers - MCU PIC24HJ128GP506-I/PT
16-bit Microcontrollers - MCU 40MIPS 128KB

16-bit Microcontrollers - MCU 40MIPS 128KB

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24HJ128GP506-I/PT-ND 037957-PIC24HJ128GP506-I/PT 685-PIC24HJ128GP506-I/PT PIC24HJ128GP506-I/PT PIC24HJ128GP506-I/PT PIC24HJ128GP506-I/PT PIC24HJ128GP506-I/PT PIC24HJ128GP506-I/PT 56K7361 PIC24HJ128GP506-I/PT
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC24HJ128GP506-I/PT 16-bit 16BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 16 Bit, Pic24, 80Mhz, Tqfp-64; Product Range Microchip 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Bits Other; A/D 18x10b/12b Other; 10bit
RAM 8 KB 128 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 128 KB
ROM Type Flash Flash; FLASH Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - CG8130AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
 - 8501002YC - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details