Microchip Technology, Inc. Microcontrollers PIC24HJ128GP502-I/SO

Description
Micro16b,8kb RAM,,PIC24HJ128GP502 -I/SO
Request a Quote Datasheet
Description
Micro16b,8kb RAM,,PIC24HJ128GP502 -I/SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 549384 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
549384
Microcontrollers 549384
Micro16b,8kb RAM,,PIC24HJ128GP502 -I/SO

Micro16b,8kb RAM,,PIC24HJ128GP502-I/SO

Supplier's Site
Microcontrollers - 1654716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654716
Microcontrollers 1654716
Micro16b,8kb RAM,,PIC24HJ128GP502 -I/SO

Micro16b,8kb RAM,,PIC24HJ128GP502-I/SO

Supplier's Site
Microcontrollers - PIC24HJ128GP502-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24HJ128GP502-I/SO-ND
Microcontrollers PIC24HJ128GP502-I/SO-ND
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 28-SOIC

PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 28-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC24HJ128GP502-I/SO - 889806-PIC24HJ128GP502-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24HJ128GP502-I/SO
889806-PIC24HJ128GP502-I/SO
Embedded - Embedded - Microcontrollers - PIC24HJ128GP502-I/SO 889806-PIC24HJ128GP502-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 889806-PIC24HJ128GP5 02-I/SO Series: PIC® 24H Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 28-SOIC Core Processor: PIC Speed: 40 MIPs Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I²C, IrDA, LINbus, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 128KB (43K x 24) Program Memory Type: FLASH Data Converters: A/D 10x10b/12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: PIC24HJ128 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889806-PIC24HJ128GP502-I/SO
Series: PIC® 24H
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 28-SOIC
Core Processor: PIC
Speed: 40 MIPs
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I²C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
Data Converters: A/D 10x10b/12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: PIC24HJ128
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-PIC24HJ128GP502-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-PIC24HJ128GP502-I/SO
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-PIC24HJ128GP502-I/SO
IC MCU 16BIT 128KB FLASH 28SOIC Product overview: PIC24HJ128GP502-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ128GP502- I/SO can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 28SOIC Product overview: PIC24HJ128GP502-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ128GP502-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
16 Bit Microcontroller, Advanced Analogue, Pic24Hj, 80 Mhz, 128 Kb, 8 Kb, 28, Soic Rohs Compliant Microchip - 11N5833 - Newark, An Avnet Company
Chicago, IL, United States
16 Bit Microcontroller, Advanced Analogue, Pic24Hj, 80 Mhz, 128 Kb, 8 Kb, 28, Soic Rohs Compliant Microchip
11N5833
16 Bit Microcontroller, Advanced Analogue, Pic24Hj, 80 Mhz, 128 Kb, 8 Kb, 28, Soic Rohs Compliant Microchip 11N5833
16 Bit Microcontroller, Advanced Analogue, PIC24HJ, 80 MHz, 128 KB, 8 KB, 28, SOIC RoHS Compliant: Yes

16 Bit Microcontroller, Advanced Analogue, PIC24HJ, 80 MHz, 128 KB, 8 KB, 28, SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24HJ128GP502-I/SO
16-bit Microcontrollers - MCU PIC24HJ128GP502-I/SO
16-bit Microcontrollers - MCU 16B MCU 28LD128KB DMA 40MIPS

16-bit Microcontrollers - MCU 16B MCU 28LD128KB DMA 40MIPS

Buy Now Datasheet
Microcontrollers - PIC24HJ128GP502-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24HJ128GP502-I/SO
Microcontrollers PIC24HJ128GP502-I/SO
IC MCU 16BIT 128KB FLASH 28SOIC

IC MCU 16BIT 128KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - PIC24HJ128GP502-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24HJ128GP502-I/SO
Microcontrollers PIC24HJ128GP502-I/SO
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 28-SOIC

PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 28-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC24HJ128GP502-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24HJ128GP502-I/SO
Embedded - Microcontrollers PIC24HJ128GP502-I/SO
IC MCU 16BIT 128KB FLASH 28SOIC

IC MCU 16BIT 128KB FLASH 28SOIC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 549384 PIC24HJ128GP502-I/SO-ND 889806-PIC24HJ128GP502-I/SO 685-PIC24HJ128GP502-I/SO 11N5833 PIC24HJ128GP502-I/SO PIC24HJ128GP502-I/SO PIC24HJ128GP502-I/SO PIC24HJ128GP502-I/SO
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC24HJ128GP502-I/SO 16-bit 16BIT 128KB Embedded Microcontroller MCU 16 Bit Microcontroller, Advanced Analogue, Pic24Hj, 80 Mhz, 128 Kb, 8 Kb, 28, Soic Rohs Compliant Microchip 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 16bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
RAM 8 KB 8 KB 128 KB 8 KB 8 KB 8 KB
ROM 128 KB 128 KB
Package Type SOIC; Other; Soic SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 28-SOIC Other; Tube SOIC; Other; 28-SOIC (0.295", 7.50mm Width) SOIC; Other; 28-SOIC (0.295\", 7.50mm Width)
Pin Count 28 28
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7GA830207 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Embedded - Microcontrollers - ADUC845BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC1111F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details