IC MCU 16BIT 128KB FLASH 100TQFP Product overview: PIC24HJ128GP310A-I/P
Manufacturer: Microchip Technology
Win Source Part Number: 889805-PIC24HJ128GP3
Series: PIC® 24H
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 100-TQFP (12x12)
Core Processor: PIC
Speed: 40 MIPs
Package: Tray
Package: 100-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
Data Converters: A/D 32x10b/12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: PIC24HJ128
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (12x12)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 100-TQFP (12x12)
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 100-TQFP (12x12)
IC MCU 16BIT 128KB FLASH 100TQFP
MCU, 16BIT, 80MHZ, TQFP-100; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:100Pins RoHS Compliant: Yes
16-bit Microcontrollers - MCU 16 Bit MCU 40MIPS 128KB FLASH
IC MCU 16BIT 128KB FLASH 100TQFP
IC MCU 16BIT 128KB FLASH 100TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC24HJ128GP310A-I/PT | 889805-PIC24HJ128GP310A-I/PT | PIC24HJ128GP310A-I/PT-ND | PIC24HJ128GP310A-I/PT | PIC24HJ128GP310A-I/PT | 45P4845 | PIC24HJ128GP310A-I/PT | PIC24HJ128GP310A-I/PT | PIC24HJ128GP310A-I/PT |
| Product Name | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC24HJ128GP310A-I/PT | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 16Bit, 80Mhz, Tqfp-100; Product Range Microchip | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 40 MHz | 80 MHz | |||||||
| RAM | 16 KB | 128 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | 3 to 3.6 volts | ||||
| Serial Interface | I2C/SPI/UART | SPI; UART; USART |