MCU, 16BIT, 80MHZ, TQFP-100; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:100Pins RoHS Compliant: Yes
IC MCU 16BIT 128KB FLASH 100TQFP
IC MCU 16BIT 128KB FLASH 100TQFP
16-bit Microcontrollers - MCU 16 Bit MCU 40MIPS 128KB FLASH
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 100-TQFP (14x14)
| Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 45P4842 | PIC24HJ128GP310A-E/PF | PIC24HJ128GP310A-E/PF | PIC24HJ128GP310A-E/PF | PIC24HJ128GP310A-E/PF |
| Product Name | Mcu, 16Bit, 80Mhz, Tqfp-100; Product Range Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 80 MHz | ||||
| RAM | 16 KB | 16 KB | 16 KB | ||
| Pin Count | 100 | ||||
| Life Cycle Stage | Active | Active |