Microchip Technology, Inc. 16-bit 16BIT 128KB Embedded Microcontroller MCU PIC24HJ128GP210-I/PT

Description
IC MCU 16BIT 128KB FLASH 100TQFP Product overview: PIC24HJ128GP210-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ128GP210- I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 128KB FLASH 100TQFP Product overview: PIC24HJ128GP210-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ128GP210- I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-PIC24HJ128GP210-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-PIC24HJ128GP210-I/PT
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-PIC24HJ128GP210-I/PT
IC MCU 16BIT 128KB FLASH 100TQFP Product overview: PIC24HJ128GP210-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ128GP210- I/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 100TQFP Product overview: PIC24HJ128GP210-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ128GP210-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC24HJ128GP210-I/PT - 061928-PIC24HJ128GP210-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24HJ128GP210-I/PT
061928-PIC24HJ128GP210-I/PT
Embedded - Embedded - Microcontrollers - PIC24HJ128GP210-I/PT 061928-PIC24HJ128GP210-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 061928-PIC24HJ128GP2 10-I/PT Packaging: Tray Core Processor: PIC Number of I/O: 85 Program Memory Size: 128KB (43K x 24) Program Memory Type: FLASH Data Converters: A/D 32x10b/12b Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (12x12) Speed(Frequency): 40 MIPs Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 061928-PIC24HJ128GP210-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 85
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
Data Converters: A/D 32x10b/12b
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (12x12)
Speed(Frequency): 40 MIPs
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC24HJ128GP210-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24HJ128GP210-I/PT-ND
Microcontrollers PIC24HJ128GP210-I/PT-ND
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 100-TQFP (12x12)

PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 100-TQFP (12x12)

Buy Now Datasheet
IC MCU 16BIT 128KB FLASH 100TQFP - 536-PIC24HJ128GP210-I/PT - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 128KB FLASH 100TQFP
536-PIC24HJ128GP210-I/PT
IC MCU 16BIT 128KB FLASH 100TQFP 536-PIC24HJ128GP210-I/PT
IC MCU 16BIT 128KB FLASH 100TQFP

IC MCU 16BIT 128KB FLASH 100TQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24HJ128GP210-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24HJ128GP210-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24HJ128GP210-I/PT
IC MCU 16BIT 128KB FLASH 100TQFP

IC MCU 16BIT 128KB FLASH 100TQFP

Supplier's Site
Microcontrollers - PIC24HJ128GP210-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24HJ128GP210-I/PT
Microcontrollers PIC24HJ128GP210-I/PT
IC MCU 16BIT 128KB FLASH 100TQFP

IC MCU 16BIT 128KB FLASH 100TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC24HJ128GP210-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24HJ128GP210-I/PT
Embedded - Microcontrollers PIC24HJ128GP210-I/PT
IC MCU 16BIT 128KB FLASH 100TQFP

IC MCU 16BIT 128KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontroller Rohs Compliant Microchip - 56K7357 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Rohs Compliant Microchip
56K7357
Microcontroller Rohs Compliant Microchip 56K7357
Microcontroller RoHS Compliant: Yes

Microcontroller RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC24HJ128GP210-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24HJ128GP210-I/PT
Microcontrollers PIC24HJ128GP210-I/PT
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 100-TQFP (12x12)

PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24HJ128GP210-I/PT
16-bit Microcontrollers - MCU PIC24HJ128GP210-I/PT
16-bit Microcontrollers - MCU 40MIPS 128KB

16-bit Microcontrollers - MCU 40MIPS 128KB

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24HJ128GP210-I/PT 061928-PIC24HJ128GP210-I/PT PIC24HJ128GP210-I/PT-ND 536-PIC24HJ128GP210-I/PT PIC24HJ128GP210-I/PT PIC24HJ128GP210-I/PT PIC24HJ128GP210-I/PT 56K7357 PIC24HJ128GP210-I/PT PIC24HJ128GP210-I/PT
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC24HJ128GP210-I/PT Microcontrollers IC MCU 16BIT 128KB FLASH 100TQFP Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontroller Rohs Compliant Microchip Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 40 MHz
RAM 8 KB 128 KB 8 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.3 volts 3.6 volts 3 to 3.6 volts
Serial Interface I2C/SPI/UART SPI; UART; USART I²C; SPI; UART; USART; CAN, I2C, IrDA, LIN, SPI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
32-bit 32BIT Embedded Microcontroller MCU - 685-C2DBYY001856 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Package Type Other; Tray
View Details
3 suppliers