Microchip Technology, Inc. Microcontrollers PIC24HJ128GP202-E/MM

Description
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 28-QFN-S (6x6)
Request a Quote Datasheet
Description
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 28-QFN-S (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24HJ128GP202-E/MM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24HJ128GP202-E/MM-ND
Microcontrollers PIC24HJ128GP202-E/MM-ND
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 28-QFN-S (6x6)

PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 28-QFN-S (6x6)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC24HJ128GP202-E/MM - 930589-PIC24HJ128GP202-E/MM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24HJ128GP202-E/MM
930589-PIC24HJ128GP202-E/MM
Embedded - Embedded - Microcontrollers - PIC24HJ128GP202-E/MM 930589-PIC24HJ128GP202-E/MM
Manufacturer: Microchip Technology Win Source Part Number: 930589-PIC24HJ128GP2 02-E/MM Series: Automotive, AEC-Q100, PIC® 24H Operating Temperature Range: -40°C ~ 125°C (TA) Features: PIC series Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 28-QFN-S (6x6) Core Processor: PIC Speed: 40 MIPs Package: Tube Package: 28-VQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 128KB (43K x 24) Program Memory Type: FLASH Data Converters: A/D 10x10b/12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: PIC24HJ128 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN-S (6x6) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 61 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930589-PIC24HJ128GP202-E/MM
Series: Automotive, AEC-Q100, PIC® 24H
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: PIC series Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 28-QFN-S (6x6)
Core Processor: PIC
Speed: 40 MIPs
Package: Tube
Package: 28-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
Data Converters: A/D 10x10b/12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: PIC24HJ128
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN-S (6x6)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 61
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-PIC24HJ128GP202-E/MM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-PIC24HJ128GP202-E/MM
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-PIC24HJ128GP202-E/MM
IC MCU 16BIT 128KB FLASH 28QFN Product overview: PIC24HJ128GP202-E/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ128GP202- E/MM can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 28QFN Product overview: PIC24HJ128GP202-E/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ128GP202-E/MM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24HJ128GP202-E/MM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24HJ128GP202-E/MM
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24HJ128GP202-E/MM
IC MCU 16BIT 128KB FLASH 28QFN

IC MCU 16BIT 128KB FLASH 28QFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24HJ128GP202-E/MM
16-bit Microcontrollers - MCU PIC24HJ128GP202-E/MM
16-bit Microcontrollers - MCU 16B MCU 28LD128KB DMA 40MIPS

16-bit Microcontrollers - MCU 16B MCU 28LD128KB DMA 40MIPS

Buy Now Datasheet
Mcu, 16Bit, 80Mhz, Qfn-S-28; Product Range Microchip - 54M5145 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 80Mhz, Qfn-S-28; Product Range Microchip
54M5145
Mcu, 16Bit, 80Mhz, Qfn-S-28; Product Range Microchip 54M5145
MCU, 16BIT, 80MHZ, QFN-S-28; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:28Pins RoHS Compliant: Yes

MCU, 16BIT, 80MHZ, QFN-S-28; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC24HJ128GP202-E/MM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24HJ128GP202-E/MM
Embedded - Microcontrollers PIC24HJ128GP202-E/MM
IC MCU 16BIT 128KB FLASH 28QFN

IC MCU 16BIT 128KB FLASH 28QFN

Supplier's Site Datasheet
Microcontrollers - PIC24HJ128GP202-E/MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24HJ128GP202-E/MM
Microcontrollers PIC24HJ128GP202-E/MM
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 28-QFN-S (6x6)

PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 28-QFN-S (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24HJ128GP202-E/MM-ND 930589-PIC24HJ128GP202-E/MM 685-PIC24HJ128GP202-E/MM PIC24HJ128GP202-E/MM PIC24HJ128GP202-E/MM 54M5145 PIC24HJ128GP202-E/MM PIC24HJ128GP202-E/MM
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC24HJ128GP202-E/MM 16-bit 16BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Mcu, 16Bit, 80Mhz, Qfn-S-28; Product Range Microchip Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Bits Other; A/D 10x10b/12b
RAM 8 KB 128 KB 8 KB 8 KB 8 KB 8 KB
ROM 128 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - CR16MCS9VJE7/NOPB - 771751-CR16MCS9VJE7/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
6 suppliers
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details