Microchip Technology, Inc. 16-bit 16BIT 32KB Embedded Microcontroller MCU PIC24FV32KA302-I/SS

Description
IC MCU 16BIT 32KB FLASH 28SSOP Product overview: PIC24FV32KA302-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV32KA302-I /SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 32KB FLASH 28SSOP Product overview: PIC24FV32KA302-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV32KA302-I /SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-PIC24FV32KA302-I/SS
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-PIC24FV32KA302-I/SS
IC MCU 16BIT 32KB FLASH 28SSOP Product overview: PIC24FV32KA302-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV32KA302-I /SS can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 28SSOP Product overview: PIC24FV32KA302-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV32KA302-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24FV32KA302-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FV32KA302-I/SS-ND
Microcontrollers PIC24FV32KA302-I/SS-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SSOP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC24FV32KA302-I/SS - 792256-PIC24FV32KA302-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FV32KA302-I/SS
792256-PIC24FV32KA302-I/SS
Embedded - Embedded - Microcontrollers - PIC24FV32KA302-I/SS 792256-PIC24FV32KA302-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 792256-PIC24FV32KA30 2-I/SS Series: PIC XLP 24F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 32MHz Package: 28-SSOP (0.209", 5.30mm Width) Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 32KB (11K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Data Converters: A/D 13x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Family Name: PIC24FV32KA302 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): PIC24FV32KA302T-I/ML ; PIC24FV32KA302-I/ML; PIC24FV32KA302-I/SP; PIC24FV32KA302-I/SO; Introduction Date: March 01, 2011 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792256-PIC24FV32KA302-I/SS
Series: PIC XLP 24F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 32MHz
Package: 28-SSOP (0.209", 5.30mm Width)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 32KB (11K x 24)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 2K x 8
Data Converters: A/D 13x12b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Family Name: PIC24FV32KA302
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): PIC24FV32KA302T-I/ML; PIC24FV32KA302-I/ML; PIC24FV32KA302-I/SP; PIC24FV32KA302-I/SO;
Introduction Date: March 01, 2011
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 7421198 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7421198
Microcontrollers 7421198
MCU,PIC24,16MIPS,32K Flash,SSOP28

MCU,PIC24,16MIPS,32K Flash,SSOP28

Supplier's Site
Microcontrollers - 8895190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895190
Microcontrollers 8895190
MCU,PIC24,16MIPS,32K Flash,SSOP28

MCU,PIC24,16MIPS,32K Flash,SSOP28

Supplier's Site
Microcontrollers - 7421198P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7421198P
Microcontrollers 7421198P
MCU,PIC24,16MIPS,32K Flash,SSOP28

MCU,PIC24,16MIPS,32K Flash,SSOP28

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FV32KA302-I/SS
16-bit Microcontrollers - MCU PIC24FV32KA302-I/SS
16-bit Microcontrollers - MCU 32KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V

16-bit Microcontrollers - MCU 32KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V

Buy Now Datasheet
Microcontrollers - PIC24FV32KA302-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FV32KA302-I/SS
Microcontrollers PIC24FV32KA302-I/SS
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SSOP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FV32KA302-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FV32KA302-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FV32KA302-I/SS
IC MCU 16BIT 32KB FLASH 28SSOP

IC MCU 16BIT 32KB FLASH 28SSOP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC24FV32KA302-I/SS
Embedded - Microcontrollers PIC24FV32KA302-I/SS
IC MCU 16BIT 32KB FLASH 28SSOP

IC MCU 16BIT 32KB FLASH 28SSOP

Supplier's Site Datasheet
Microcontrollers - PIC24FV32KA302-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FV32KA302-I/SS
Microcontrollers PIC24FV32KA302-I/SS
IC MCU 16BIT 32KB FLASH 28SSOP

IC MCU 16BIT 32KB FLASH 28SSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24FV32KA302-I/SS PIC24FV32KA302-I/SS-ND 792256-PIC24FV32KA302-I/SS 7421198 7421198P PIC24FV32KA302-I/SS PIC24FV32KA302-I/SS PIC24FV32KA302-I/SS PIC24FV32KA302-I/SS PIC24FV32KA302-I/SS
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC24FV32KA302-I/SS Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 2 KB 2 KB 32 KB 2.05 KB 2 KB 2 KB 2 KB
ROM 0.5120 KB 32 KB 512 KB 32 KB 32 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - A2C00568300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Discontinued at Digi-Key
View Details
2 suppliers
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details