Microchip Technology, Inc. 16-bit 16BIT 32KB Embedded Microcontroller MCU PIC24FV32KA302-I/SO

Description
IC MCU 16BIT 32KB FLASH 28SOIC Product overview: PIC24FV32KA302-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV32KA302-I /SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 32KB FLASH 28SOIC Product overview: PIC24FV32KA302-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV32KA302-I /SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-PIC24FV32KA302-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-PIC24FV32KA302-I/SO
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-PIC24FV32KA302-I/SO
IC MCU 16BIT 32KB FLASH 28SOIC Product overview: PIC24FV32KA302-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV32KA302-I /SO can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 28SOIC Product overview: PIC24FV32KA302-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV32KA302-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24FV32KA302-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FV32KA302-I/SO-ND
Microcontrollers PIC24FV32KA302-I/SO-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SOIC

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - 7421186 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7421186
Microcontrollers 7421186
MCU,PIC24,16MIPS,32K Flash,SOIC28

MCU,PIC24,16MIPS,32K Flash,SOIC28

Supplier's Site
Microcontrollers - 7421186P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7421186P
Microcontrollers 7421186P
MCU,PIC24,16MIPS,32K Flash,SOIC28

MCU,PIC24,16MIPS,32K Flash,SOIC28

Supplier's Site
Microcontrollers - 1597416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1597416
Microcontrollers 1597416
MCU,PIC24,16MIPS,32K Flash,SOIC28

MCU,PIC24,16MIPS,32K Flash,SOIC28

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC24FV32KA302-I/SO - 930588-PIC24FV32KA302-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FV32KA302-I/SO
930588-PIC24FV32KA302-I/SO
Embedded - Embedded - Microcontrollers - PIC24FV32KA302-I/SO 930588-PIC24FV32KA302-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 930588-PIC24FV32KA30 2-I/SO Series: PIC® XLP™ 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SOIC Core Processor: PIC Speed: 32MHz Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 32KB (11K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 13x12b Oscillator Type: Internal Supply Voltage: 2V ~ 5.5V Family Name: PIC24FV32KA302 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930588-PIC24FV32KA302-I/SO
Series: PIC® XLP™ 24F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SOIC
Core Processor: PIC
Speed: 32MHz
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 32KB (11K x 24)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 13x12b
Oscillator Type: Internal
Supply Voltage: 2V ~ 5.5V
Family Name: PIC24FV32KA302
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC24FV32KA302-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FV32KA302-I/SO
Microcontrollers PIC24FV32KA302-I/SO
IC MCU 16BIT 32KB FLASH 28SOIC

IC MCU 16BIT 32KB FLASH 28SOIC

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC24FV32KA302-I/SO - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC24FV32KA302-I/SO
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC24FV32KA302-I/SO
32KB 2V~5.5V PIC 2KB 32MHz 23 SOIC-28-300mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS

32KB 2V~5.5V PIC 2KB 32MHz 23 SOIC-28-300mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC24FV32KA302-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FV32KA302-I/SO
Embedded - Microcontrollers PIC24FV32KA302-I/SO
IC MCU 16BIT 32KB FLASH 28SOIC

IC MCU 16BIT 32KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - PIC24FV32KA302-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FV32KA302-I/SO
Microcontrollers PIC24FV32KA302-I/SO
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SOIC

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FV32KA302-I/SO
16-bit Microcontrollers - MCU PIC24FV32KA302-I/SO
16-bit Microcontrollers - MCU 32KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V

16-bit Microcontrollers - MCU 32KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FV32KA302-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FV32KA302-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FV32KA302-I/SO
IC MCU 16BIT 32KB FLASH 28SOIC

IC MCU 16BIT 32KB FLASH 28SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24FV32KA302-I/SO PIC24FV32KA302-I/SO-ND 7421186 7421186P 930588-PIC24FV32KA302-I/SO PIC24FV32KA302-I/SO PIC24FV32KA302-I/SO PIC24FV32KA302-I/SO PIC24FV32KA302-I/SO PIC24FV32KA302-I/SO PIC24FV32KA302-I/SO
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC24FV32KA302-I/SO Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 2 KB 2 KB 2.05 KB 32 KB 2 KB 2 KB 2 KB 2 KB
ROM 0.5120 KB 32 KB 32 KB 32 KB 512 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - C161OLMHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers