PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SOIC
16-bit Microcontrollers - MCU 32KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V
MCU, 16BIT, PIC24, 32MHZ, WSOIC-28; Product Range:PIC24 Family PIC24FV KA Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:32MHz; Program Memory Size:32KB; No. of Pins:28Pins RoHS Compliant: Yes
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SOIC
IC MCU 16BIT 32KB FLASH 28SOIC
IC MCU 16BIT 32KB FLASH 28SOIC
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FV32KA302-E/SO-ND | PIC24FV32KA302-E/SO | 13T4814 | PIC24FV32KA302-E/SO | PIC24FV32KA302-E/SO | PIC24FV32KA302-E/SO |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Mcu, 16Bit, Pic24, 32Mhz, Wsoic-28; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 13x12b | |||||
| RAM | 2 KB | 2 KB | 2 KB | |||
| ROM | 32 KB |