MCU,PIC24,16MIPS,32K
MCU,PIC24,16MIPS,32K
MCU,PIC24,16MIPS,32K
IC MCU 16BIT 32KB FLASH 20SSOP Product overview: PIC24FV32KA301-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV32KA301-I
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 20-SSOP
Manufacturer: Microchip Technology
Win Source Part Number: 889801-PIC24FV32KA30
Series: PIC® XLP™ 24F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 20-SSOP
Core Processor: PIC
Speed: 32MHz
Package: Tube
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 32KB (11K x 24)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 2V ~ 5.5V
Family Name: PIC24FV32KA301
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 67
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, SSOP-20; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:20Pins; MCU Case Style:SSOPRoHS Compliant: Yes
IC MCU 16BIT 32KB FLASH 20SSOP
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 20-SSOP
IC MCU 16BIT 32KB FLASH 20SSOP
16-bit Microcontrollers - MCU 32KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V
IC MCU 16BIT 32KB FLASH 20SSOP
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 7421189 | 7421189P | 685-PIC24FV32KA301-I/SS | PIC24FV32KA301-I/SS-ND | 889801-PIC24FV32KA301-I/SS | 13T4810 | PIC24FV32KA301-I/SS | PIC24FV32KA301-I/SS | PIC24FV32KA301-I/SS | PIC24FV32KA301-I/SS | PIC24FV32KA301-I/SS |
| Product Name | Microcontrollers | Microcontrollers | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC24FV32KA301-I/SS | Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Ssop-20; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16bit | 16 Bit; 16bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| RAM | 2.05 KB | 2 KB | 2 KB | 32 KB | 2 KB | 2 KB | 2 KB | 2 KB | |||
| ROM | 32 KB | 32 KB | 0.5120 KB | 32 KB | 512 KB | ||||||
| Package Type | SOP; SSOP; Other; Ssop | SOP; SSOP; Other; SSOP | Other; Tube | SSOP; Other; "20-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; Other; 20-SSOP | Other; SSOPRoHS Compliant: Yes | SOP; Other; 20-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; Other; 20-SSOP (0.209\", 5.30mm Width) | SSOP; Other; 20-SSOP (0.209", 5.30mm Width) | ||
| Pin Count | 20 | 20 | 20 | 20 |