PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 44-QFN (8x8)
IC MCU 16BIT 16KB FLASH 44QFN
MCU, 16BIT, PIC24, 32MHZ, QFN-44; Product Range:PIC24 Family PIC24FV KA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:44Pins RoHS Compliant: Yes
16-bit Microcontrollers - MCU 16KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V
IC MCU 16BIT 16KB FLASH 44QFN
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 44-QFN (8x8)
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FV16KA304T-I/ML-ND | PIC24FV16KA304T-I/ML | 13T4802 | PIC24FV16KA304T-I/ML | PIC24FV16KA304T-I/ML | PIC24FV16KA304T-I/ML |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Mcu, 16Bit, Pic24, 32Mhz, Qfn-44; Product Range Microchip | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 16x12b | |||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 16 KB |