Microchip Technology, Inc. Microcontrollers PIC24FV16KA302T-I/SS

Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FV16KA302T-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FV16KA302T-I/SS-ND
Microcontrollers PIC24FV16KA302T-I/SS-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC24FV16KA302T-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FV16KA302T-I/SS
Microcontrollers PIC24FV16KA302T-I/SS
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FV16KA302T-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FV16KA302T-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FV16KA302T-I/SS
IC MCU 16BIT 16KB FLASH 28SSOP

IC MCU 16BIT 16KB FLASH 28SSOP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC24FV16KA302T-I/SS
Embedded - Microcontrollers PIC24FV16KA302T-I/SS
IC MCU 16BIT 16KB FLASH 28SSOP

IC MCU 16BIT 16KB FLASH 28SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FV16KA302T-I/SS
16-bit Microcontrollers - MCU PIC24FV16KA302T-I/SS
16-bit Microcontrollers - MCU 16KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V

16-bit Microcontrollers - MCU 16KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V

Buy Now Datasheet
Mcu, 16Bit, Pic24, 32Mhz, Ssop-28; Product Range Microchip - 13T4795 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Pic24, 32Mhz, Ssop-28; Product Range Microchip
13T4795
Mcu, 16Bit, Pic24, 32Mhz, Ssop-28; Product Range Microchip 13T4795
MCU, 16BIT, PIC24, 32MHZ, SSOP-28; Product Range:PIC24 Family PIC24FV KA Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:32MHz; Program Memory Size:16KB; No. of Pins:28Pins RoHS Compliant: Yes

MCU, 16BIT, PIC24, 32MHZ, SSOP-28; Product Range:PIC24 Family PIC24FV KA Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:32MHz; Program Memory Size:16KB; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FV16KA302T-I/SS-ND PIC24FV16KA302T-I/SS PIC24FV16KA302T-I/SS PIC24FV16KA302T-I/SS PIC24FV16KA302T-I/SS 13T4795
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Mcu, 16Bit, Pic24, 32Mhz, Ssop-28; Product Range Microchip
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 13x12b
RAM 2 KB 2 KB 2 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7039BCP6Z - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details