Microchip Technology, Inc. 16-bit 16BIT 96KB Embedded Microcontroller MCU PIC24FJ96GA010-I/PT

Description
IC MCU 16BIT 96KB FLASH 100TQFP Product overview: PIC24FJ96GA010-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ96GA010-I /PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 96KB FLASH 100TQFP Product overview: PIC24FJ96GA010-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ96GA010-I /PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 96KB Embedded Microcontroller MCU - 685-PIC24FJ96GA010-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 96KB Embedded Microcontroller MCU
685-PIC24FJ96GA010-I/PT
16-bit 16BIT 96KB Embedded Microcontroller MCU 685-PIC24FJ96GA010-I/PT
IC MCU 16BIT 96KB FLASH 100TQFP Product overview: PIC24FJ96GA010-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ96GA010-I /PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 96KB FLASH 100TQFP Product overview: PIC24FJ96GA010-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ96GA010-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24FJ96GA010-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ96GA010-I/PT-ND
Microcontrollers PIC24FJ96GA010-I/PT-ND
PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 96KB (32K x 24) FLASH 100-TQFP (12x12)

PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 96KB (32K x 24) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC24FJ96GA010-I/PT - 930581-PIC24FJ96GA010-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ96GA010-I/PT
930581-PIC24FJ96GA010-I/PT
Embedded - Embedded - Microcontrollers - PIC24FJ96GA010-I/PT 930581-PIC24FJ96GA010-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 930581-PIC24FJ96GA01 0-I/PT Series: PIC® 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 16MHz 96KB (32K x 24) FLASH 100-TQFP (12x12) Core Processor: PIC Speed: 16MHz Package: Tray Package: 100-TQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 84 Program Memory Size: 96KB (32K x 24) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC24FJ96GA010 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (12x12) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930581-PIC24FJ96GA010-I/PT
Series: PIC® 24F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 16MHz 96KB (32K x 24) FLASH 100-TQFP (12x12)
Core Processor: PIC
Speed: 16MHz
Package: Tray
Package: 100-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 84
Program Memory Size: 96KB (32K x 24)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: PIC24FJ96GA010
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (12x12)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC24FJ96GA010-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ96GA010-I/PT
Microcontrollers PIC24FJ96GA010-I/PT
PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 96KB (32K x 24) FLASH 100-TQFP (12x12)

PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 96KB (32K x 24) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Microcontroller Rohs Compliant Microchip - 56K7353 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Rohs Compliant Microchip
56K7353
Microcontroller Rohs Compliant Microchip 56K7353
Microcontroller RoHS Compliant: Yes

Microcontroller RoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - PIC24FJ96GA010-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ96GA010-I/PT
Embedded - Microcontrollers PIC24FJ96GA010-I/PT
IC MCU 16BIT 96KB FLASH 100TQFP

IC MCU 16BIT 96KB FLASH 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ96GA010-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ96GA010-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ96GA010-I/PT
IC MCU 16BIT 96KB FLASH 100TQFP

IC MCU 16BIT 96KB FLASH 100TQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ96GA010-I/PT
16-bit Microcontrollers - MCU PIC24FJ96GA010-I/PT
16-bit Microcontrollers - MCU 96KB 84 I/O

16-bit Microcontrollers - MCU 96KB 84 I/O

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24FJ96GA010-I/PT PIC24FJ96GA010-I/PT-ND 930581-PIC24FJ96GA010-I/PT PIC24FJ96GA010-I/PT 56K7353 PIC24FJ96GA010-I/PT PIC24FJ96GA010-I/PT PIC24FJ96GA010-I/PT
Product Name 16-bit 16BIT 96KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC24FJ96GA010-I/PT Microcontrollers Microcontroller Rohs Compliant Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 8 KB 8 KB 96 KB 8 KB 8 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Serial Interface I2C/SPI/UART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

 - A2C02770900 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ACE8001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers