Microchip Technology, Inc. Integrated Circuits (ICs) Embedded Microcontrollers PIC24FJ64GU205T-I/M4

Description
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: PIC® 24F Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Core Processor: PIC Core Size: 16-Bit Connectivity: I²C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT Number of I/O: Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT Package / Case: 48-UFQFN Exposed Pad
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: PIC® 24F Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Core Processor: PIC Core Size: 16-Bit Connectivity: I²C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT Number of I/O: Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT Package / Case: 48-UFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: PIC® 24F Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Core Processor: PIC Core Size: 16-Bit Connectivity: I²C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT Number of I/O: Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT Package / Case: 48-UFQFN Exposed Pad

Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: PIC® 24F
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Core Processor: PIC
Core Size: 16-Bit
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O: Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Package / Case: 48-UFQFN Exposed Pad

Buy Now Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-PIC24FJ64GU205T-I/M4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-PIC24FJ64GU205T-I/M4
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-PIC24FJ64GU205T-I/M4
IC MCU 16BIT 64KB FLASH 48UQFN Product overview: PIC24FJ64GU205T-I/M4 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GU205T- I/M4 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 48UQFN Product overview: PIC24FJ64GU205T-I/M4 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GU205T-I/M4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 150-PIC24FJ64GU205T-I/M4CT-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 48-UQFN (6x6)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 48-UQFN (6x6)

Buy Now Datasheet
Microcontrollers - 150-PIC24FJ64GU205T-I/M4DKR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 48-UQFN (6x6)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 48-UQFN (6x6)

Buy Now Datasheet
Microcontrollers - 150-PIC24FJ64GU205T-I/M4TR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 48-UQFN (6x6)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 48-UQFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC24FJ64GU205T-I/M4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ64GU205T-I/M4
Microcontrollers PIC24FJ64GU205T-I/M4
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 48-UQFN (6x6)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 48-UQFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ64GU205T-I/M4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ64GU205T-I/M4
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ64GU205T-I/M4
IC MCU 16BIT 64KB FLASH 48UQFN

IC MCU 16BIT 64KB FLASH 48UQFN

Supplier's Site
Microcontrollers - PIC24FJ64GU205T-I/M4 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ64GU205T-I/M4
Microcontrollers PIC24FJ64GU205T-I/M4
IC MCU 16BIT 64KB FLASH 48UQFN

IC MCU 16BIT 64KB FLASH 48UQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC24FJ64GU205T-I/M4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ64GU205T-I/M4
Embedded - Microcontrollers PIC24FJ64GU205T-I/M4
IC MCU 16BIT 64KB FLASH 48UQFN

IC MCU 16BIT 64KB FLASH 48UQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24FJ64GU205T-I/M4 150-PIC24FJ64GU205T-I/M4CT-ND PIC24FJ64GU205T-I/M4 PIC24FJ64GU205T-I/M4 PIC24FJ64GU205T-I/M4 PIC24FJ64GU205T-I/M4
Product Name Integrated Circuits (ICs) Embedded Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 8 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 3.6 to 2 volts 2 to 3.6 volts
Serial Interface I2C/SPI/UART SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Application Specific Microcontrollers - 9517A-4DM/B - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
3 suppliers