The PIC24FJ64GP205-E/M4 is a 16-bit microcontroller from Lingto Electronic Limited, featuring a modified Harvard architecture with 64 Kbytes of Flash memory and 8 Kbytes of SRAM. It operates at up to 16 MIPS at 32 MHz and includes a fast RC internal oscillator with a PLL option for higher frequencies. The microcontroller supports USB v2.0 On-The-Go (OTG) functionality, allowing it to act as either a host or device, with support for multiple USB endpoints and various transfer types. This device is designed for low power consumption, offering sleep and idle modes that selectively shut down peripherals and core functions. It operates within a supply voltage range of 2.0V to 3.6V and can function in ambient temperatures from -40°C to +125°C. The microcontroller also includes advanced safety and security features, such as a fail-safe clock monitor, power-on reset, and error correction capabilities for its Flash memory. Additional features include a 10/12-bit analog-to-digital converter with up to 14 channels, multiple timers, and communication interfaces such as SPI, I²C, and UART. The device is suitable for applications requiring efficient processing, low power operation, and robust safety features.
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 48-UQFN (6x6)
IC MCU 16BIT 64KB FLASH 48UQFN
IC MCU 16BIT 64KB FLASH 48UQFN
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 48-UQFN (6x6)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC24FJ64GP205-E/M4-ND | PIC24FJ64GP205-E/M4 | PIC24FJ64GP205-E/M4 | PIC24FJ64GP205-E/M4 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 14x12b SAR | |||
| RAM | 8 KB | 8 KB | 8 KB | |
| ROM | 64 KB |