The PIC24FJ64GL303-E/M5 is a 16-bit microcontroller from Quarktwin Technology Ltd. designed for automotive applications, compliant with AEC-Q100 standards. It operates at a maximum frequency of 32 MHz and features 64 KB of Flash memory and 8 KB of SRAM. The device supports up to 36 GPIO pins and includes a variety of integrated peripherals such as multiple timers, UART modules, and a six-channel DMA controller to enhance data throughput while minimizing CPU overhead. This microcontroller is equipped with an analog-to-digital converter (ADC) that offers up to 10-bit resolution and a conversion rate of 400K samples per second. It also includes core-independent features such as a fail-safe clock monitor, power-on reset, and brown-out reset, ensuring reliable operation in critical applications. The device supports low-power modes, making it suitable for battery-operated devices. The operating voltage range is from 2.0V to 3.6V, and it can function in ambient temperatures from -40°C to +125°C. The PIC24FJ64GL303-E/M5 is suitable for applications requiring robust performance and reliability in harsh environments, making it a viable choice for engineers looking for a dependable microcontroller for their projects.
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 36-UQFN (5x5)
IC MCU 16BIT 64KB FLASH 36UQFN
16-bit Microcontrollers - MCU 16-bit, 16 MIPS, 64KB ECC Flash, 8KB RAM, LCD, XLP, E-Temp, 36-pin
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 36-UQFN (5x5)
IC MCU 16BIT 64KB FLASH 36UQFN
MCU, 16BIT, 32MHZ, UQFN-36; Product Range:PIC24 Family PIC24FJ GL Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:36Pins; MCU Case Style:UQFNRoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC24FJ64GL303-E/M5-ND | PIC24FJ64GL303-E/M5 | PIC24FJ64GL303-E/M5 | PIC24FJ64GL303-E/M5 | PIC24FJ64GL303-E/M5 | 03AH2785 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 16Bit, 32Mhz, Uqfn-36; Product Range Microchip |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 11x10/12b | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 64 KB |