IC MCU 16BIT 64KB FLASH 100TQFP Product overview: PIC24FJ64GC010-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GC010-I
Manufacturer: Microchip Technology
Win Source Part Number: 930580-PIC24FJ64GC01
Series: PIC® XLP™ 24F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 100-TQFP (12x12)
Core Processor: PIC
Speed: 32MHz
Package: Tray
Package: 100-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, LCD, LVD, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
Data Converters: A/D 50x12b, 2x16b; D/A 2x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: PIC24FJ64GC010
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (12x12)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 119
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 100-TQFP (12x12)
IC MCU 16BIT 64KB FLASH 100TQFP
16-bit Microcontrollers - MCU PIC24F Advanced Analog XLP LCD USB
IC MCU 16BIT 64KB FLASH 100TQFP
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 100-TQFP (12x12)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC24FJ64GC010-I/PT | 930580-PIC24FJ64GC010-I/PT | PIC24FJ64GC010-I/PT-ND | PIC24FJ64GC010-I/PT | PIC24FJ64GC010-I/PT | PIC24FJ64GC010-I/PT | PIC24FJ64GC010-I/PT |
| Product Name | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC24FJ64GC010-I/PT | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 8 KB | 64 KB | 8 KB | 8 KB | 8 KB | ||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 volts | |||
| Serial Interface | I2C/SPI/UART/USB | SPI; UART; USART; USB |