Microchip Technology, Inc. Microcontrollers PIC24FJ64GB406T-I/MR

Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 64-QFN (9x9)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ64GB406T-I/MR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ64GB406T-I/MR-ND
Microcontrollers PIC24FJ64GB406T-I/MR-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 64-QFN (9x9)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 64-QFN (9x9)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ64GB406T-I/MR
Embedded - Microcontrollers PIC24FJ64GB406T-I/MR
IC MCU 16BIT 64KB FLASH 64QFN

IC MCU 16BIT 64KB FLASH 64QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ64GB406T-I/MR
16-bit Microcontrollers - MCU PIC24FJ64GB406T-I/MR
16-bit Microcontrollers - MCU 16 BIT MCU, 16 MIPS 64KB Flash, XLP, USB

16-bit Microcontrollers - MCU 16 BIT MCU, 16 MIPS 64KB Flash, XLP, USB

Buy Now Datasheet
Microcontrollers - PIC24FJ64GB406T-I/MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ64GB406T-I/MR
Microcontrollers PIC24FJ64GB406T-I/MR
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 64-QFN (9x9)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 64-QFN (9x9)

Buy Now Datasheet
Mcu, 16Bit, 32Mhz, Qfn-64; Product Range Microchip - 92X9013 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Qfn-64; Product Range Microchip
92X9013
Mcu, 16Bit, 32Mhz, Qfn-64; Product Range Microchip 92X9013
MCU, 16BIT, 32MHZ, QFN-64; Product Range:PIC24 Family PIC24FJ GB Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:64Pins; MCU Case Style:QFN RoHS Compliant: Yes

MCU, 16BIT, 32MHZ, QFN-64; Product Range:PIC24 Family PIC24FJ GB Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:64Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ64GB406T-I/MR-ND PIC24FJ64GB406T-I/MR PIC24FJ64GB406T-I/MR PIC24FJ64GB406T-I/MR 92X9013
Product Name Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Mcu, 16Bit, 32Mhz, Qfn-64; Product Range Microchip
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits Other; A/D 16x10b/12b; D/A 1x10b
RAM 8 KB 8 KB 8 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC847BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CILMCAKNUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
3 suppliers