PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)
IC MCU 16BIT 64KB FLASH 44TQFP
MCU, 16BIT, 32MHZ, TQFP-44; Product Range:PIC24 Family PIC24FJ GB Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:44Pins; MCU Case Style:TQFPRoHS Compliant: Yes
IC MCU 16BIT 64KB FLASH 44TQFP
16-bit Microcontrollers - MCU 64KB Flash, 8KB RAM 16MIPS USBOTG Crypto
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ64GB204-I/PT-ND | PIC24FJ64GB204-I/PT | PIC24FJ64GB204-I/PT | 43W3887 | PIC24FJ64GB204-I/PT | PIC24FJ64GB204-I/PT |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Mcu, 16Bit, 32Mhz, Tqfp-44; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 12x10b/12b | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 64 KB |