Microchip Technology, Inc. Microcontrollers PIC24FJ64GB202-I/SO

Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 28-SOIC
Request a Quote Datasheet
Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ64GB202-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ64GB202-I/SO-ND
Microcontrollers PIC24FJ64GB202-I/SO-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 28-SOIC

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 28-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC24FJ64GB202-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ64GB202-I/SO
Embedded - Microcontrollers PIC24FJ64GB202-I/SO
IC MCU 16BIT 64KB FLASH 28SOIC

IC MCU 16BIT 64KB FLASH 28SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ64GB202-I/SO
16-bit Microcontrollers - MCU PIC24FJ64GB202-I/SO
16-bit Microcontrollers - MCU 128KB Flash, 8KB RAM 16MIPS USBOTG Crypto

16-bit Microcontrollers - MCU 128KB Flash, 8KB RAM 16MIPS USBOTG Crypto

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ64GB202-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ64GB202-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ64GB202-I/SO
IC MCU 16BIT 64KB FLASH 28SOIC

IC MCU 16BIT 64KB FLASH 28SOIC

Supplier's Site
Microcontrollers - PIC24FJ64GB202-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ64GB202-I/SO
Microcontrollers PIC24FJ64GB202-I/SO
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 28-SOIC

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 28-SOIC

Buy Now Datasheet
Mcu, 16Bit, 32Mhz, Soic-28; Product Range Microchip - 43W3880 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Soic-28; Product Range Microchip
43W3880
Mcu, 16Bit, 32Mhz, Soic-28; Product Range Microchip 43W3880
MCU, 16BIT, 32MHZ, SOIC-28; Product Range:PIC24 Family PIC24FJ GB Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:28Pins; MCU Case Style:SOICRoHS Compliant: Yes

MCU, 16BIT, 32MHZ, SOIC-28; Product Range:PIC24 Family PIC24FJ GB Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:28Pins; MCU Case Style:SOICRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ64GB202-I/SO-ND PIC24FJ64GB202-I/SO PIC24FJ64GB202-I/SO PIC24FJ64GB202-I/SO PIC24FJ64GB202-I/SO 43W3880
Product Name Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 16Bit, 32Mhz, Soic-28; Product Range Microchip
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 9x10b/12b
RAM 8 KB 8 KB 8 KB 8 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers
Embedded - Microcontrollers - ADUC832BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - CG7958AA - Rochester Electronics
Infineon Technologies AG
View Details