Microchip PIC24FJ64GB108-I/PT
Microchip PIC24FJ64GB108-I/PT
Microchip PIC24FJ64GB108-I/PT
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 80-TQFP (12x12)
IC MCU 16BIT 64KB FLASH 80TQFP
16-bit Microcontrollers - MCU 16B 16MIPS 64KB I/O RAM84 OTG
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TQFP-80; Product Range:PIC24 Family PIC24FJ GB Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:16KB RoHS Compliant: Yes
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 80-TQFP (12x12)
IC MCU 16BIT 64KB FLASH 80TQFP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 6669523 | 6669523P | PIC24FJ64GB108-I/PT-ND | PIC24FJ64GB108-I/PT | PIC24FJ64GB108-I/PT | 54M5139 | PIC24FJ64GB108-I/PT | PIC24FJ64GB108-I/PT |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-80; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16bit | 16 Bit; 16bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | |||
| ROM | 64 KB | 64 KB | 64 KB | |||||
| Package Type | QFP; TQFP; Other; Tqfp | QFP; TQFP; Other; TQFP | TQFP; Other; 80-TQFP | QFP; TQFP; Other; 80-TQFP | TQFP; Other; 80-TQFP | |||
| Pin Count | 80 | 80 | 80 |