Microchip Technology, Inc. 16-bit 16BIT 64KB Embedded Microcontroller MCU PIC24FJ64GB004-I/ML

Description
IC MCU 16BIT 64KB FLASH 44QFN Product overview: PIC24FJ64GB004-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GB004-I /ML can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 16BIT 64KB FLASH 44QFN Product overview: PIC24FJ64GB004-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GB004-I /ML can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip PIC24FJ64GB004 is a 16-bit microcontroller operating at a speed of 32 MHz, housed in a QFN-44 package. It features a program memory size of 64 KB and 8 KB of RAM, making it suitable for a variety of applications. The device supports USB On-The-Go (OTG) functionality, allowing it to function as both a host and a peripheral. It includes advanced power management modes with nanoWatt XLP technology, enabling low power consumption, with a deep sleep mode drawing as little as 20 nA. This microcontroller operates within a voltage range of 2.0V to 3.6V and is equipped with a self-reprogrammable flash memory that has a minimum endurance of 10,000 erase/write cycles and a data retention period of at least 20 years. It also features a fail-safe clock monitor, multiple watchdog timers, and supports in-circuit serial programming and debugging. The device is RoHS compliant and includes high-current sink/source capabilities on all I/O pins, making it versatile for various engineering projects.

Datasheet Summary
Powered by GS/AI

The Microchip PIC24FJ64GB004 is a 16-bit microcontroller operating at a speed of 32 MHz, housed in a QFN-44 package. It features a program memory size of 64 KB and 8 KB of RAM, making it suitable for a variety of applications. The device supports USB On-The-Go (OTG) functionality, allowing it to function as both a host and a peripheral. It includes advanced power management modes with nanoWatt XLP technology, enabling low power consumption, with a deep sleep mode drawing as little as 20 nA. This microcontroller operates within a voltage range of 2.0V to 3.6V and is equipped with a self-reprogrammable flash memory that has a minimum endurance of 10,000 erase/write cycles and a data retention period of at least 20 years. It also features a fail-safe clock monitor, multiple watchdog timers, and supports in-circuit serial programming and debugging. The device is RoHS compliant and includes high-current sink/source capabilities on all I/O pins, making it versatile for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-PIC24FJ64GB004-I/ML
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-PIC24FJ64GB004-I/ML
IC MCU 16BIT 64KB FLASH 44QFN Product overview: PIC24FJ64GB004-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GB004-I /ML can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 44QFN Product overview: PIC24FJ64GB004-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GB004-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC24FJ64GB004-I/ML - 1238371-PIC24FJ64GB004-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ64GB004-I/ML
1238371-PIC24FJ64GB004-I/ML
Embedded - Embedded - Microcontrollers - PIC24FJ64GB004-I/ML 1238371-PIC24FJ64GB004-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 1238371-PIC24FJ64GB0 04-I/ML Series: PIC XLP 24F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 32MHz Package: 44-VQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 13x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: PIC24FJ64GB004 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 44-QFN (8x8) Alternative Parts (Cross-Reference): PIC24FJ64GB004-I/PT; PIC24FJ64GB004T-I/PT ; PIC24FJ64GB004T-I/ML ; Introduction Date: August 10, 2009 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238371-PIC24FJ64GB004-I/ML
Series: PIC XLP 24F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 32MHz
Package: 44-VQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: PIC24FJ64GB004
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 44-QFN (8x8)
Alternative Parts (Cross-Reference): PIC24FJ64GB004-I/PT; PIC24FJ64GB004T-I/PT; PIC24FJ64GB004T-I/ML;
Introduction Date: August 10, 2009
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC24FJ64GB004-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ64GB004-I/ML-ND
Microcontrollers PIC24FJ64GB004-I/ML-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-QFN (8x8)

Buy Now Datasheet
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Qfn-44; Product Range Microchip - 45P4826 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Qfn-44; Product Range Microchip
45P4826
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Qfn-44; Product Range Microchip 45P4826
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, QFN-44; Product Range:PIC24 Family PIC24FJ GB Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; ADC Channels:13 RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, QFN-44; Product Range:PIC24 Family PIC24FJ GB Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; ADC Channels:13 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ64GB004-I/ML
16-bit Microcontrollers - MCU PIC24FJ64GB004-I/ML
16-bit Microcontrollers - MCU 64KB Flash, 8KB RAM nanoWatt, USB OTG

16-bit Microcontrollers - MCU 64KB Flash, 8KB RAM nanoWatt, USB OTG

Buy Now Datasheet
Embedded - Microcontrollers - PIC24FJ64GB004-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ64GB004-I/ML
Embedded - Microcontrollers PIC24FJ64GB004-I/ML
IC MCU 16BIT 64KB FLASH 44QFN

IC MCU 16BIT 64KB FLASH 44QFN

Supplier's Site Datasheet
Microcontrollers - PIC24FJ64GB004-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ64GB004-I/ML
Microcontrollers PIC24FJ64GB004-I/ML
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-QFN (8x8)

Buy Now Datasheet
Microcontrollers - PIC24FJ64GB004-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ64GB004-I/ML
Microcontrollers PIC24FJ64GB004-I/ML
IC MCU 16BIT 64KB FLASH 44QFN

IC MCU 16BIT 64KB FLASH 44QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ64GB004-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ64GB004-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ64GB004-I/ML
IC MCU 16BIT 64KB FLASH 44QFN

IC MCU 16BIT 64KB FLASH 44QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24FJ64GB004-I/ML 1238371-PIC24FJ64GB004-I/ML PIC24FJ64GB004-I/ML-ND 45P4826 PIC24FJ64GB004-I/ML PIC24FJ64GB004-I/ML PIC24FJ64GB004-I/ML PIC24FJ64GB004-I/ML PIC24FJ64GB004-I/ML
Product Name 16-bit 16BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC24FJ64GB004-I/ML Microcontrollers Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Qfn-44; Product Range Microchip 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 8 KB 64 KB 8 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Serial Interface I2C/SPI/UART/USB SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL8RMCAHXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers