IC MCU 16BIT 64KB FLASH 44QFN Product overview: PIC24FJ64GA204-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA204-I
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 44-QFN (8x8)
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 44-QFN (8x8)
IC MCU 16BIT 64KB FLASH 44QFN
16-bit Microcontrollers - MCU 64KB Flsh 8KB RAM 16MIPS Crypto
IC MCU 16BIT 64KB FLASH 44QFN
MCU, 16BIT, 32MHZ, QFN-44; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:44Pins; MCU Case Style:QFN RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC24FJ64GA204-I/ML | PIC24FJ64GA204-I/ML-ND | PIC24FJ64GA204-I/ML | PIC24FJ64GA204-I/ML | PIC24FJ64GA204-I/ML | PIC24FJ64GA204-I/ML | 64W6843 |
| Product Name | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 16Bit, 32Mhz, Qfn-44; Product Range Microchip |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | ||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 volts | ||||
| Serial Interface | I2C/SPI/UART | SPI; UART; USART |